1A AC 1kV DC Fuse Cartridge Holder
Alternative Parts (Cross-Reference): Cross
Manufacturer: Littelfuse Inc.
Category: Circuit Protection Electrical, Specialty Fuses
Series: POWR-GARD® SPF
Package: Bulk
Product Status: Active
Mounting Type: Requires Holder
Fuse Type: Cartridge
Applications: Solar (Photovoltaic)
Approval Agency: CE, CSA, UL
Fuse Midget Fast Acting 1A 1000V Holder Cartridge 10 X 38mm Melamine CCC/CE/UL/VDE Product overview: 0SPF001.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 1000V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, 1000V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0SPF001.T can be used for catalog matching and distributor lookup.
FUSE, 1A, 1KV; Product Range:POWR-GARD SPF Series; Fuse Current:1A; Voltage Rating VAC:-; Voltage Rating VDC:1kV; Fuse Size Metric:10mm x 38mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Fast Acting RoHS Compliant: Yes
Industrial / Power Fuse, 1 kV, 1 A, Fast Acting, 10mm x 38mm, 13/32" x 1-1/2" RoHS Compliant: Yes
FUSE CARTRIDGE 1A 1KVDC 5AG
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 5666-0SPF001.T-ND | 155-0SPF001.T | 72R6732 | 88W1414 | 0SPF001.T | |
| Product Name | Electrical, Specialty Fuses | Circuit Protection Electrical, Specialty Fuses | 1A 1000V Circuit Protection Fuse | Fuse, 1A, 1Kv; Product Range Littelfuse | Industrial / Power Fuse, 1 Kv, 1 A, Fast Acting, 10Mm X 38Mm, 13/32 X 1-1/2 Rohs Compliant Littelfuse | Circuit Protection - Electrical, Specialty Fuses |
| Approvals / Standards | UL; CSA | RoHS | RoHS | RoHS | ||
| Rated Current | 1 amps | 1 amps | 1 amps | 1 amps | ||
| Rated Breaking Capacity | 20000 amps | 20000 amps |