Fuse Class RK1 Medium Time Delay Acting 40A 480V Holder Cartridge 10.3 X 57.2mm CSA/QPL/UL Product overview: 0SLC040.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40A, 480V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 40A, 480V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0SLC040.T can be used for catalog matching and distributor lookup.
40A 480V AC 170V DC Fuse Cartridge Holder
FUSE, 40A, 480V, MEDIUM TIME DELAY; Product Range:POWR-GARD SLC Series; Fuse Current:40A; Voltage Rating VAC:480VAC; Voltage Rating VDC:170VDC; Fuse Size Metric:10.3mm x 57.2mm; Fuse Size Imperial:13/32" x 2-1/4" RoHS Compliant: Yes
FUSE CARTRIDGE 40A 480VAC/170VDC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 155-0SLC040.T | F5974-ND | 03B636 | 0SLC040.T |
| Product Name | 40A 480V Circuit Protection Fuse | Electrical, Specialty Fuses | Fuse, 40A, 480V, Medium Time Delay; Product Range Littelfuse | Circuit Protection - Electrical, Specialty Fuses |
| Approvals / Standards | RoHS | UL; CSA | RoHS |