Littelfuse, Inc. Electrical, Specialty Fuses 0SLC030.T

Description
30A 480V AC 170V DC Fuse Cartridge Holder
Request a Quote Datasheet
Description
30A 480V AC 170V DC Fuse Cartridge Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-0SLC030.T-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-0SLC030.T-ND
Electrical, Specialty Fuses 5666-0SLC030.T-ND
30A 480V AC 170V DC Fuse Cartridge Holder

30A 480V AC 170V DC Fuse Cartridge Holder

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
0SLC030.T
Circuit Protection - Electrical, Specialty Fuses 0SLC030.T
FUSE CARTRIDGE 30A 480VAC/170VDC

FUSE CARTRIDGE 30A 480VAC/170VDC

Supplier's Site
Fuse, 30A, 480V, Medium Time Delay; Product Range Littelfuse - 03B633 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 30A, 480V, Medium Time Delay; Product Range Littelfuse
03B633
Fuse, 30A, 480V, Medium Time Delay; Product Range Littelfuse 03B633
FUSE, 30A, 480V, MEDIUM TIME DELAY; Product Range:POWR-GARD SLC Series; Fuse Current:30A; Voltage Rating VAC:480VAC; Voltage Rating VDC:170VDC; Fuse Size Metric:10.3mm x 41.3mm; Fuse Size Imperial:13/32" x 1-5/8" RoHS Compliant: Yes

FUSE, 30A, 480V, MEDIUM TIME DELAY; Product Range:POWR-GARD SLC Series; Fuse Current:30A; Voltage Rating VAC:480VAC; Voltage Rating VDC:170VDC; Fuse Size Metric:10.3mm x 41.3mm; Fuse Size Imperial:13/32" x 1-5/8" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 5666-0SLC030.T-ND 0SLC030.T 03B633
Product Name Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses Fuse, 30A, 480V, Medium Time Delay; Product Range Littelfuse
Approvals / Standards UL; CSA RoHS
Unlock Full Specs
to access all available technical data