Littelfuse, Inc. Electrical, Specialty Fuses 0SLC020.T

Description
20A 600V AC 170V DC Fuse Cartridge Holder
Request a Quote Datasheet
Description
20A 600V AC 170V DC Fuse Cartridge Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - F1810-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
F1810-ND
Electrical, Specialty Fuses F1810-ND
20A 600V AC 170V DC Fuse Cartridge Holder

20A 600V AC 170V DC Fuse Cartridge Holder

Buy Now Datasheet
Singapore, Singapore
20A 600V Circuit Protection Fuse
155-0SLC020.T
20A 600V Circuit Protection Fuse 155-0SLC020.T
Fuse Class RK1 Slow Blow Acting 20A 600V Holder Cartridge 10.3 X 35.7mm CSA/QPL/UL Product overview: 0SLC020.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 20A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0SLC020.T can be used for catalog matching and distributor lookup.

Fuse Class RK1 Slow Blow Acting 20A 600V Holder Cartridge 10.3 X 35.7mm CSA/QPL/UL Product overview: 0SLC020.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 20A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0SLC020.T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Electrical, Specialty Fuses - 1377297-0SLC020.T - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Electrical, Specialty Fuses
1377297-0SLC020.T
Circuit Protection - Electrical, Specialty Fuses 1377297-0SLC020.T
Win Source Part Number: 1377297-0SLC020.T Category: Circuit Protection - Electrical, Specialty Fuses Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: POWR-GARD® SLC Package: Bulk Product Status: Active Package / Case: Cartridge, Non-Standard Mounting Type: Requires Holder HTSUS: 8536.10.0040 Applications: Electrical, Industrial Size / Dimension: 0.406" Dia x 1.406" L (10.30mm x 35.70mm) REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 20A Voltage Rating - AC: 600 V Voltage Rating - DC: 170 V Fuse Type: Cartridge Response Time: Medium Blow Breaking Capacity @ Rated Voltage: 100kA AC, 10kA DC Approval Agency: CE, CSA, QPL, UL Class: G

Win Source Part Number: 1377297-0SLC020.T
Category: Circuit Protection - Electrical, Specialty Fuses
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: POWR-GARD® SLC
Package: Bulk
Product Status: Active
Package / Case: Cartridge, Non-Standard
Mounting Type: Requires Holder
HTSUS: 8536.10.0040
Applications: Electrical, Industrial
Size / Dimension: 0.406" Dia x 1.406" L (10.30mm x 35.70mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 20A
Voltage Rating - AC: 600 V
Voltage Rating - DC: 170 V
Fuse Type: Cartridge
Response Time: Medium Blow
Breaking Capacity @ Rated Voltage: 100kA AC, 10kA DC
Approval Agency: CE, CSA, QPL, UL
Class: G

Buy Now Datasheet
Circuit Protection - Electrical, Specialty Fuses - 0SLC020.T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Electrical, Specialty Fuses
0SLC020.T
Circuit Protection - Electrical, Specialty Fuses 0SLC020.T
FUSE CARTRIDGE 20A 600VAC/170VDC

FUSE CARTRIDGE 20A 600VAC/170VDC

Supplier's Site
Fuse, 20A, 600V, Medium Time Delay; Product Range Littelfuse - 03B630 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 20A, 600V, Medium Time Delay; Product Range Littelfuse
03B630
Fuse, 20A, 600V, Medium Time Delay; Product Range Littelfuse 03B630
FUSE, 20A, 600V, MEDIUM TIME DELAY; Product Range:POWR-GARD SLC Series; Fuse Current:20A; Voltage Rating VAC:600VAC; Voltage Rating VDC:170VDC; Fuse Size Metric:10.3mm x 35.7mm; Fuse Size Imperial:13/32" x 1-13/32" RoHS Compliant: Yes

FUSE, 20A, 600V, MEDIUM TIME DELAY; Product Range:POWR-GARD SLC Series; Fuse Current:20A; Voltage Rating VAC:600VAC; Voltage Rating VDC:170VDC; Fuse Size Metric:10.3mm x 35.7mm; Fuse Size Imperial:13/32" x 1-13/32" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number F1810-ND 155-0SLC020.T 1377297-0SLC020.T 0SLC020.T 03B630
Product Name Electrical, Specialty Fuses 20A 600V Circuit Protection Fuse Circuit Protection - Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses Fuse, 20A, 600V, Medium Time Delay; Product Range Littelfuse
Approvals / Standards UL; CSA RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - TF16AT5.00TTD - ODG (Origin Data Global)
KOA Speer Electronics, Inc.
Specs
Approvals / Standards RoHS
View Details
2 suppliers
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 20 amps
View Details