10A 600V AC 170V DC Fuse Cartridge Holder
Fuse Class RK1 Medium Time Delay Acting 10A 600V Holder Cartridge 10.3 X 33.3mm CSA/QPL/UL Product overview: 0SLC010.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0SLC010.T can be used for catalog matching and distributor lookup.
FUSE CARTRIDGE 10A 600VAC/170VDC
FUSE, 10A, 600V, MEDIUM TIME DELAY; Product Range:POWR-GARD SLC Series; Fuse Current:10A; Voltage Rating VAC:600VAC; Voltage Rating VDC:170VDC; Fuse Size Metric:10.3mm x 33.3mm; Fuse Size Imperial:13/32" x 1-5/16" RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 5666-0SLC010.T-ND | 155-0SLC010.T | 0SLC010.T | 88F2646 |
| Product Name | Electrical, Specialty Fuses | 10A 600V Circuit Protection Fuse | Circuit Protection - Electrical, Specialty Fuses | Fuse, 10A, 600V, Medium Time Delay; Product Range Littelfuse |
| Approvals / Standards | UL; CSA | RoHS | RoHS |