Littelfuse, Inc. Electrical, Specialty Fuses 0SLC005.T

Description
5A 600V AC 170V DC Fuse Cartridge Holder
Request a Quote Datasheet
Description
5A 600V AC 170V DC Fuse Cartridge Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-0SLC005.T-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-0SLC005.T-ND
Electrical, Specialty Fuses 5666-0SLC005.T-ND
5A 600V AC 170V DC Fuse Cartridge Holder

5A 600V AC 170V DC Fuse Cartridge Holder

Buy Now Datasheet
Electrical, Specialty Fuses - 1294-0SLC005.T-CHP - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
1294-0SLC005.T-CHP
Electrical, Specialty Fuses 1294-0SLC005.T-CHP
FUSE CARTRIDGE 5A 600VAC/170VDC

FUSE CARTRIDGE 5A 600VAC/170VDC

Buy Now Datasheet
Singapore, Singapore
5A 600V Circuit Protection Fuse
155-0SLC005.T
5A 600V Circuit Protection Fuse 155-0SLC005.T
Fuse Class RK1 Medium Time Delay Acting 5A 600V Holder Cartridge 10.3 X 33.3mm CSA/QPL/UL Product overview: 0SLC005.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0SLC005.T can be used for catalog matching and distributor lookup.

Fuse Class RK1 Medium Time Delay Acting 5A 600V Holder Cartridge 10.3 X 33.3mm CSA/QPL/UL Product overview: 0SLC005.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0SLC005.T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Electrical, Specialty Fuses - 0SLC005.T - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
0SLC005.T
Circuit Protection - Electrical, Specialty Fuses 0SLC005.T
FUSE CARTRIDGE 5A 600VAC/170VDC

FUSE CARTRIDGE 5A 600VAC/170VDC

Supplier's Site
Fuse, 5A, 600V, Medium Time Delay; Product Range Littelfuse - 03B638 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 5A, 600V, Medium Time Delay; Product Range Littelfuse
03B638
Fuse, 5A, 600V, Medium Time Delay; Product Range Littelfuse 03B638
FUSE, 5A, 600V, MEDIUM TIME DELAY; Product Range:POWR-GARD SLC Series; Fuse Current:5A; Voltage Rating VAC:600VAC; Voltage Rating VDC:170VDC; Fuse Size Metric:10.3mm x 33.3mm; Fuse Size Imperial:13/32" x 1-5/16" RoHS Compliant: Yes

FUSE, 5A, 600V, MEDIUM TIME DELAY; Product Range:POWR-GARD SLC Series; Fuse Current:5A; Voltage Rating VAC:600VAC; Voltage Rating VDC:170VDC; Fuse Size Metric:10.3mm x 33.3mm; Fuse Size Imperial:13/32" x 1-5/16" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number 5666-0SLC005.T-ND 155-0SLC005.T 0SLC005.T 03B638
Product Name Electrical, Specialty Fuses 5A 600V Circuit Protection Fuse Circuit Protection - Electrical, Specialty Fuses Fuse, 5A, 600V, Medium Time Delay; Product Range Littelfuse
Approvals / Standards UL; CSA RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002645113 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 25 amps
View Details
North American Fuse Fast Acting 8A - 813GMA-8 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - 2019-CCF1N0.5TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers