Littelfuse, Inc. Electrical, Specialty Fuses 0SLC003.T

Description
3A 600V AC 170V DC Fuse Cartridge Holder
Request a Quote Datasheet
Description
3A 600V AC 170V DC Fuse Cartridge Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-0SLC003.T-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-0SLC003.T-ND
Electrical, Specialty Fuses 5666-0SLC003.T-ND
3A 600V AC 170V DC Fuse Cartridge Holder

3A 600V AC 170V DC Fuse Cartridge Holder

Buy Now Datasheet
Singapore, Singapore
3A 600V Circuit Protection Fuse
155-0SLC003.T
3A 600V Circuit Protection Fuse 155-0SLC003.T
Fuse Class RK1 Medium Time Delay Acting 3A 600V Holder Cartridge 10.3 X 33.3mm CSA/QPL/UL Product overview: 0SLC003.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0SLC003.T can be used for catalog matching and distributor lookup.

Fuse Class RK1 Medium Time Delay Acting 3A 600V Holder Cartridge 10.3 X 33.3mm CSA/QPL/UL Product overview: 0SLC003.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0SLC003.T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Electrical, Specialty Fuses - 0SLC003.T - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
0SLC003.T
Circuit Protection - Electrical, Specialty Fuses 0SLC003.T
FUSE CARTRIDGE 3A 600VAC/170VDC

FUSE CARTRIDGE 3A 600VAC/170VDC

Supplier's Site
Fuse, 3A, 600V, Medium Time Delay; Product Range Littelfuse - 03B632 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 3A, 600V, Medium Time Delay; Product Range Littelfuse
03B632
Fuse, 3A, 600V, Medium Time Delay; Product Range Littelfuse 03B632
FUSE, 3A, 600V, MEDIUM TIME DELAY; Product Range:POWR-GARD SLC Series; Fuse Current:3A; Voltage Rating VAC:600VAC; Voltage Rating VDC:170VDC; Fuse Size Metric:10.3mm x 33.3mm; Fuse Size Imperial:13/32" x 1-5/16" RoHS Compliant: Yes

FUSE, 3A, 600V, MEDIUM TIME DELAY; Product Range:POWR-GARD SLC Series; Fuse Current:3A; Voltage Rating VAC:600VAC; Voltage Rating VDC:170VDC; Fuse Size Metric:10.3mm x 33.3mm; Fuse Size Imperial:13/32" x 1-5/16" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number 5666-0SLC003.T-ND 155-0SLC003.T 0SLC003.T 03B632
Product Name Electrical, Specialty Fuses 3A 600V Circuit Protection Fuse Circuit Protection - Electrical, Specialty Fuses Fuse, 3A, 600V, Medium Time Delay; Product Range Littelfuse
Approvals / Standards UL; CSA RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
International Fuse Quick Acting 10A - 81413641 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
SMD 2.5A 32V Circuit Protection Fuse - 139-TF16AT2.50TTD - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
View Details
3 suppliers