Littelfuse, Inc. Circuit Protection - Electrical, Specialty Fuses 0NLN060.T

Description
FUSE CARTRIDGE 60A 250VAC/VDC
Datasheet
Description
FUSE CARTRIDGE 60A 250VAC/VDC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
0NLN060.T
Circuit Protection - Electrical, Specialty Fuses 0NLN060.T
FUSE CARTRIDGE 60A 250VAC/VDC

FUSE CARTRIDGE 60A 250VAC/VDC

Supplier's Site
Fuse, 60A, 250V, One Time; Product Range Littelfuse - 81F2224 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 60A, 250V, One Time; Product Range Littelfuse
81F2224
Fuse, 60A, 250V, One Time; Product Range Littelfuse 81F2224
FUSE, 60A, 250V, ONE TIME; Product Range:POWR-GARD NLN Series; Fuse Current:60A; Voltage Rating VAC:250VAC; Voltage Rating VDC:250VDC; Fuse Size Metric:20.6mm x 76.2mm; Fuse Size Imperial:13/16" x 3"; Blow Characteristic:One Time RoHS Compliant: No

FUSE, 60A, 250V, ONE TIME; Product Range:POWR-GARD NLN Series; Fuse Current:60A; Voltage Rating VAC:250VAC; Voltage Rating VDC:250VDC; Fuse Size Metric:20.6mm x 76.2mm; Fuse Size Imperial:13/16" x 3"; Blow Characteristic:One Time RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 0NLN060.T 81F2224
Product Name Circuit Protection - Electrical, Specialty Fuses Fuse, 60A, 250V, One Time; Product Range Littelfuse
Rated Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-1882-ND - DigiKey
SCHURTER Inc
Specs
Fuse Type Miniature
Operating Temperature -40 to 85 C (-40 to 185 F)
Rated Breaking Capacity 1000 amps
View Details
2 suppliers
Fuses - 004110104 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 80 volts
Rated Current 630 amps
View Details
Specs
Mounting Panel Mount
View Details