Littelfuse, Inc. Electrical, Specialty Fuses 0NLN040.T

Description
40A 250V AC 250V DC Fuse Cartridge Holder
Request a Quote Datasheet
Description
40A 250V AC 250V DC Fuse Cartridge Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-0NLN040.T-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-0NLN040.T-ND
Electrical, Specialty Fuses 5666-0NLN040.T-ND
40A 250V AC 250V DC Fuse Cartridge Holder

40A 250V AC 250V DC Fuse Cartridge Holder

Buy Now Datasheet
Singapore, Singapore
40A 250V Circuit Protection Fuse
155-0NLN040.T
40A 250V Circuit Protection Fuse 155-0NLN040.T
Fuse Class K5 Slow Blow Acting 40A 250V Holder Cartridge 20.6 X 76.2mm CSA/UL Product overview: 0NLN040.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 40A, 250V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0NLN040.T can be used for catalog matching and distributor lookup.

Fuse Class K5 Slow Blow Acting 40A 250V Holder Cartridge 20.6 X 76.2mm CSA/UL Product overview: 0NLN040.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 40A, 250V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0NLN040.T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuse, 40A, 250V, One Time; Product Range Littelfuse - 02B9945 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 40A, 250V, One Time; Product Range Littelfuse
02B9945
Fuse, 40A, 250V, One Time; Product Range Littelfuse 02B9945
FUSE, 40A, 250V, ONE TIME; Product Range:POWR-GARD NLN Series; Fuse Current:40A; Voltage Rating VAC:250VAC; Voltage Rating VDC:250VDC; Fuse Size Metric:20.6mm x 76.2mm; Fuse Size Imperial:13/16" x 3"; Blow Characteristic:One Time RoHS Compliant: No

FUSE, 40A, 250V, ONE TIME; Product Range:POWR-GARD NLN Series; Fuse Current:40A; Voltage Rating VAC:250VAC; Voltage Rating VDC:250VDC; Fuse Size Metric:20.6mm x 76.2mm; Fuse Size Imperial:13/16" x 3"; Blow Characteristic:One Time RoHS Compliant: No

Supplier's Site Datasheet
Circuit Protection - Electrical, Specialty Fuses - 0NLN040.T - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
0NLN040.T
Circuit Protection - Electrical, Specialty Fuses 0NLN040.T
FUSE CARTRIDGE 40A 250VAC/VDC

FUSE CARTRIDGE 40A 250VAC/VDC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 5666-0NLN040.T-ND 155-0NLN040.T 02B9945 0NLN040.T
Product Name Electrical, Specialty Fuses 40A 250V Circuit Protection Fuse Fuse, 40A, 250V, One Time; Product Range Littelfuse Circuit Protection - Electrical, Specialty Fuses
Approvals / Standards UL; CSA
Unlock Full Specs
to access all available technical data