6A 250V AC 250V DC Fuse Cartridge Holder
FUSE, 6A, 250V, ONE TIME; Product Range:POWR-GARD NLN Series; Fuse Current:6A; Voltage Rating VAC:250VAC; Voltage Rating VDC:250VDC; Fuse Size Metric:14.3mm x 50.8mm; Fuse Size Imperial:9/16" x 2"; Blow Characteristic:One Time RoHS Compliant: Yes
FUSE CARTRIDGE 6A 250VAC/VDC
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 5666-0NLN006.T-ND | 81F2214 | 0NLN006.T |
| Product Name | Electrical, Specialty Fuses | Fuse, 6A, 250V, One Time; Product Range Littelfuse | Circuit Protection - Electrical, Specialty Fuses |
| Approvals / Standards | UL; CSA | RoHS |