Littelfuse, Inc. Electrical, Specialty Fuses 0NLN005.T

Description
5A 250V AC 250V DC Fuse Cartridge Holder
Request a Quote Datasheet
Description
5A 250V AC 250V DC Fuse Cartridge Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - F1122-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
F1122-ND
Electrical, Specialty Fuses F1122-ND
5A 250V AC 250V DC Fuse Cartridge Holder

5A 250V AC 250V DC Fuse Cartridge Holder

Buy Now Datasheet
Singapore, Singapore
5A 250V Circuit Protection Fuse
155-0NLN005.T
5A 250V Circuit Protection Fuse 155-0NLN005.T
Fuse Class K5 Slow Blow Acting 5A 250V Holder Melf 50.8 X 14.3mm CSA/UL Product overview: 0NLN005.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, 250V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0NLN005.T can be used for catalog matching and distributor lookup.

Fuse Class K5 Slow Blow Acting 5A 250V Holder Melf 50.8 X 14.3mm CSA/UL Product overview: 0NLN005.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, 250V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0NLN005.T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuse, 5A, 250V, One Time; Product Range Littelfuse - 02B9949 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 5A, 250V, One Time; Product Range Littelfuse
02B9949
Fuse, 5A, 250V, One Time; Product Range Littelfuse 02B9949
FUSE, 5A, 250V, ONE TIME; Product Range:POWR-GARD NLN Series; Fuse Current:5A; Voltage Rating VAC:250VAC; Voltage Rating VDC:250VDC; Fuse Size Metric:14.3mm x 50.8mm; Fuse Size Imperial:9/16" x 2"; Blow Characteristic:One Time RoHS Compliant: Yes

FUSE, 5A, 250V, ONE TIME; Product Range:POWR-GARD NLN Series; Fuse Current:5A; Voltage Rating VAC:250VAC; Voltage Rating VDC:250VDC; Fuse Size Metric:14.3mm x 50.8mm; Fuse Size Imperial:9/16" x 2"; Blow Characteristic:One Time RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Electrical, Specialty Fuses - 0NLN005.T - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
0NLN005.T
Circuit Protection - Electrical, Specialty Fuses 0NLN005.T
FUSE CARTRIDGE 5A 250VAC/VDC

FUSE CARTRIDGE 5A 250VAC/VDC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number F1122-ND 155-0NLN005.T 02B9949 0NLN005.T
Product Name Electrical, Specialty Fuses 5A 250V Circuit Protection Fuse Fuse, 5A, 250V, One Time; Product Range Littelfuse Circuit Protection - Electrical, Specialty Fuses
Approvals / Standards UL; CSA RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
International Fuse Time Lag 500mA - 81412361 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 15 amps
View Details
Fuses - TF16AT2.50TTD - 962254-TF16AT2.50TTD - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2.5 amps
View Details
3 suppliers