Littelfuse, Inc. Aftermarket - 297 Series - MINI® Fast-Acting Automotive Blade Fuse Smart Glow 0MIN07.5MXGLO

Description
This 7.5 A MINI® Smart Glow blade fuse features an LED light that comes on to show when the fuse blows. Despite its miniature design and light weight, the MINI fuse performs reliably in adverse environments and at extreme temperatures. Brown housing indicates 7.5 A rating Tin-plated zinc alloy terminals Complies with SAE J2077 and ISO 8820-3 UL Listed
Request a Quote Datasheet
Description
This 7.5 A MINI® Smart Glow blade fuse features an LED light that comes on to show when the fuse blows. Despite its miniature design and light weight, the MINI fuse performs reliably in adverse environments and at extreme temperatures. Brown housing indicates 7.5 A rating Tin-plated zinc alloy terminals Complies with SAE J2077 and ISO 8820-3 UL Listed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aftermarket - 297 Series - MINI® Fast-Acting Automotive Blade Fuse Smart Glow - 0MIN07.5MXGLO - Littelfuse, Inc.
Rosemont, IL, United States
Aftermarket - 297 Series - MINI® Fast-Acting Automotive Blade Fuse Smart Glow
0MIN07.5MXGLO
Aftermarket - 297 Series - MINI® Fast-Acting Automotive Blade Fuse Smart Glow 0MIN07.5MXGLO
This 7.5 A MINI® Smart Glow blade fuse features an LED light that comes on to show when the fuse blows. Despite its miniature design and light weight, the MINI fuse performs reliably in adverse environments and at extreme temperatures. Brown housing indicates 7.5 A rating Tin-plated zinc alloy terminals Complies with SAE J2077 and ISO 8820-3 UL Listed

This 7.5 A MINI® Smart Glow blade fuse features an LED light that comes on to show when the fuse blows. Despite its miniature design and light weight, the MINI fuse performs reliably in adverse environments and at extreme temperatures. Brown housing indicates 7.5 A rating Tin-plated zinc alloy terminals Complies with SAE J2077 and ISO 8820-3 UL Listed

Datasheet
Singapore, Singapore
Automotive 7.5A 12V Circuit Protection Fuse
139-0MIN07.5MXGLO
Automotive 7.5A 12V Circuit Protection Fuse 139-0MIN07.5MXGLO
Fuse Blade 7.5A 12V Socket 10.92 X 3.81 X 8.76mm Automotive Product overview: 0MIN07.5MXGLO from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 7.5A, 12V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 7.5A, 12V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0MIN07.5MXGLO can be used for catalog matching and distributor lookup.

Fuse Blade 7.5A 12V Socket 10.92 X 3.81 X 8.76mm Automotive Product overview: 0MIN07.5MXGLO from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 7.5A, 12V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 7.5A, 12V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0MIN07.5MXGLO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 0MIN07.5MXGLO-ND - DigiKey
Thief River Falls, MN, United States
7.5A 32V AC 32V DC Fuse Automotive Holder Blade, Miniature

7.5A 32V AC 32V DC Fuse Automotive Holder Blade, Miniature

Buy Now Datasheet
Littelfuse MINI® Fuse, LED Smart Glow, 7.5A, 32VDC, Brown, 0MIN07.5MXGLO - 46262 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse MINI® Fuse, LED Smart Glow, 7.5A, 32VDC, Brown, 0MIN07.5MXGLO
46262
Littelfuse MINI® Fuse, LED Smart Glow, 7.5A, 32VDC, Brown, 0MIN07.5MXGLO 46262
Littelfuse MINI Fuse 0MIN07.5MXGLO Category: Blade Fuses Manufacturer: Littelfuse Mini automotive blade fuse that lights when it blows LED indicator light on the top of the fuse glows brightly if the fuse is blown Eliminates guess work and speeds the replacement of the blown fuse Color coded for amperage Snaps into place without special tools Provides easy identification of a blown fuse in hard-to-reach locations 221°F (105°C) to -40°F (-40°C)
  • Littelfuse MINI Fuse 0MIN07.5MXGLO
  • Category: Blade Fuses
  • Manufacturer: Littelfuse
  • Mini automotive blade fuse that lights when it blows
  • LED indicator light on the top of the fuse glows brightly if the fuse is blown
  • Eliminates guess work and speeds the replacement of the blown fuse
  • Color coded for amperage
  • Snaps into place without special tools
  • Provides easy identification of a blown fuse in hard-to-reach locations
  • 221°F (105°C) to -40°F (-40°C)
Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - Fuses
0MIN07.5MXGLO
Circuit Protection - Fuses 0MIN07.5MXGLO
FUSE AUTO 7.5A 32VAC/VDC BLADE

FUSE AUTO 7.5A 32VAC/VDC BLADE

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Waytek, Inc. Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 0MIN07.5MXGLO 139-0MIN07.5MXGLO 0MIN07.5MXGLO-ND 46262 0MIN07.5MXGLO
Product Name Aftermarket - 297 Series - MINI® Fast-Acting Automotive Blade Fuse Smart Glow Automotive 7.5A 12V Circuit Protection Fuse Fuses Littelfuse MINI® Fuse, LED Smart Glow, 7.5A, 32VDC, Brown, 0MIN07.5MXGLO Circuit Protection - Fuses
Fuse Type Miniature; Automotive Blade Miniature; Blade
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-2543-ND - DigiKey
SCHURTER Inc
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 35 amps
View Details
Fuses - 002621011 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 20 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers