Littelfuse, Inc. Aftermarket - 297 Series - MINI® Fast-Acting Automotive Blade Fuse Smart Glow 0MIN030.VPGLO

Description
This 30 A MINI® Smart Glow blade fuse features an LED light that comes on to show when the fuse blows. Despite its miniature design and light weight, the MINI fuse performs reliably in adverse environments and at extreme temperatures. Green housing indicates 30 A rating Tin-plated zinc alloy terminals Complies with SAE J2077 and ISO 8820-3 UL Listed
Request a Quote
Description
This 30 A MINI® Smart Glow blade fuse features an LED light that comes on to show when the fuse blows. Despite its miniature design and light weight, the MINI fuse performs reliably in adverse environments and at extreme temperatures. Green housing indicates 30 A rating Tin-plated zinc alloy terminals Complies with SAE J2077 and ISO 8820-3 UL Listed
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 30 A MINI Smart Glow blade fuse is a fast-acting automotive fuse with an integrated LED indicator that illuminates upon blowing. It is rated for 32 V DC with a 1 kA interrupting rating and operates reliably up to 125 °C. The fuse features a green housing to indicate its 30 A rating, tin-plated zinc alloy terminals, PA66 housing with V-2 flammability rating, and complies with SAE J2077 and ISO 8820-3. It is UL listed, lead-free, and RoHS compliant. The net weight is 0.57 g ±5% per fuse.

Datasheet Summary
Powered by GS/AI

The 30 A MINI Smart Glow blade fuse is a fast-acting automotive fuse with an integrated LED indicator that illuminates upon blowing. It is rated for 32 V DC with a 1 kA interrupting rating and operates reliably up to 125 °C. The fuse features a green housing to indicate its 30 A rating, tin-plated zinc alloy terminals, PA66 housing with V-2 flammability rating, and complies with SAE J2077 and ISO 8820-3. It is UL listed, lead-free, and RoHS compliant. The net weight is 0.57 g ±5% per fuse.

Suppliers

Company
Product
Description
Supplier Links
Aftermarket - 297 Series - MINI® Fast-Acting Automotive Blade Fuse Smart Glow - 0MIN030.VPGLO - Littelfuse, Inc.
Rosemont, IL, United States
Aftermarket - 297 Series - MINI® Fast-Acting Automotive Blade Fuse Smart Glow
0MIN030.VPGLO
Aftermarket - 297 Series - MINI® Fast-Acting Automotive Blade Fuse Smart Glow 0MIN030.VPGLO
This 30 A MINI® Smart Glow blade fuse features an LED light that comes on to show when the fuse blows. Despite its miniature design and light weight, the MINI fuse performs reliably in adverse environments and at extreme temperatures. Green housing indicates 30 A rating Tin-plated zinc alloy terminals Complies with SAE J2077 and ISO 8820-3 UL Listed

This 30 A MINI® Smart Glow blade fuse features an LED light that comes on to show when the fuse blows. Despite its miniature design and light weight, the MINI fuse performs reliably in adverse environments and at extreme temperatures. Green housing indicates 30 A rating Tin-plated zinc alloy terminals Complies with SAE J2077 and ISO 8820-3 UL Listed

Datasheet
Singapore, Singapore
Automotive 30A Circuit Protection Fuse
139-0MIN030.VPGLO
Automotive 30A Circuit Protection Fuse 139-0MIN030.VPGLO
Fuse Blade 30A Socket Card Automotive Product overview: 0MIN030.VPGLO from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 30A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 30A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0MIN030.VPGLO can be used for catalog matching and distributor lookup.

Fuse Blade 30A Socket Card Automotive Product overview: 0MIN030.VPGLO from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 30A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 30A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0MIN030.VPGLO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 0MIN030.VPGLO-ND - DigiKey
Thief River Falls, MN, United States
30A 32V AC 32V DC Fuse Automotive Holder Blade, Miniature

30A 32V AC 32V DC Fuse Automotive Holder Blade, Miniature

Buy Now Datasheet
Circuit Protection - Fuses - 0MIN030.VPGLO - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0MIN030.VPGLO
Circuit Protection - Fuses 0MIN030.VPGLO
FUSE AUTO 30A 32VAC 32VDC BLADE

FUSE AUTO 30A 32VAC 32VDC BLADE

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 0MIN030.VPGLO 139-0MIN030.VPGLO 0MIN030.VPGLO-ND 0MIN030.VPGLO
Product Name Aftermarket - 297 Series - MINI® Fast-Acting Automotive Blade Fuse Smart Glow Automotive 30A Circuit Protection Fuse Fuses Circuit Protection - Fuses
Fuse Type Miniature; Automotive Blade
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
International Fuse Quick Acting 10A - 81411641 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - CCP2E50HTTE - 1051447-CCP2E50HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2.5 amps
View Details