Littelfuse, Inc. 32V 30A Circuit Protection Fuse 0MIN030.V

Description
Fuse-Mini Blade 32V 30A 5-PC Box Product overview: 0MIN030.V from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 30A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 32V, 30A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0MIN030.V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse-Mini Blade 32V 30A 5-PC Box Product overview: 0MIN030.V from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 30A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 32V, 30A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0MIN030.V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
32V 30A Circuit Protection Fuse
139-0MIN030.V
32V 30A Circuit Protection Fuse 139-0MIN030.V
Fuse-Mini Blade 32V 30A 5-PC Box Product overview: 0MIN030.V from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 30A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 32V, 30A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0MIN030.V can be used for catalog matching and distributor lookup.

Fuse-Mini Blade 32V 30A 5-PC Box Product overview: 0MIN030.V from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 30A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 32V, 30A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0MIN030.V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 0MIN030.V-ND - DigiKey
Thief River Falls, MN, United States
30A 32V AC 32V DC Fuse Automotive Holder Blade, Miniature

30A 32V AC 32V DC Fuse Automotive Holder Blade, Miniature

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
0MIN030.V
Circuit Protection - Fuses 0MIN030.V
FUSE AUTO 30A 32VAC 32VDC BLADE

FUSE AUTO 30A 32VAC 32VDC BLADE

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 139-0MIN030.V 0MIN030.V-ND 0MIN030.V
Product Name 32V 30A Circuit Protection Fuse Fuses Circuit Protection - Fuses
Approvals / Standards RoHS UL
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 6.3A - 81412601 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuse - fuse max 125 a with double terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers
Fuses - CCP2B25TTE - 1051445-CCP2B25TTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 1.25 amps
View Details
2 suppliers