Littelfuse, Inc. Fuses 0MIN025.V

Description
25A 32V AC 32V DC Fuse Automotive Holder Blade, Miniature
Request a Quote Datasheet
Description
25A 32V AC 32V DC Fuse Automotive Holder Blade, Miniature
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0MIN025.V-ND - DigiKey
Thief River Falls, MN, United States
25A 32V AC 32V DC Fuse Automotive Holder Blade, Miniature

25A 32V AC 32V DC Fuse Automotive Holder Blade, Miniature

Buy Now Datasheet
Singapore, Singapore
32V 25A Circuit Protection Fuse
139-0MIN025.V
32V 25A Circuit Protection Fuse 139-0MIN025.V
Fuse-Mini Blade 32V 25A 5-PC Box Product overview: 0MIN025.V from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 25A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 32V, 25A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0MIN025.V can be used for catalog matching and distributor lookup.

Fuse-Mini Blade 32V 25A 5-PC Box Product overview: 0MIN025.V from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 25A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 32V, 25A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0MIN025.V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - Fuses
0MIN025.V
Circuit Protection - Fuses 0MIN025.V
FUSE AUTO 25A 32VAC 32VDC BLADE

FUSE AUTO 25A 32VAC 32VDC BLADE

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 0MIN025.V-ND 139-0MIN025.V 0MIN025.V
Product Name Fuses 32V 25A Circuit Protection Fuse Circuit Protection - Fuses
Fuse Type Blade
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 2A - 81411501 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 002645123 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 80 amps
View Details
Auto Fuses Specialty Products - ATS-DD -  - VICFUSE
Specs
Fuse Type Automotive
Rated Voltage 45 volts
Rated Current 10 amps
View Details
RF73 Fusing Resistors Performs Like RK73 Under Normal Conditions -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
View Details