This 20 A MINI® Smart Glow blade fuse features an LED light that comes on to show when the fuse blows. Despite its miniature design and light weight, the MINI fuse performs reliably in adverse environments and at extreme temperatures. Yellow housing indicates 20 A rating Tin-plated zinc alloy terminals Complies with SAE J2077 and ISO 8820-3 UL Listed
Fuse Blade 20A Socket Card Automotive Product overview: 0MIN020.VPGLO from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 20A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 20A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0MIN020.VPGLO can be used for catalog matching and distributor lookup.
20A 32V AC 32V DC Fuse Automotive Holder Blade, Miniature
FUSE AUTO 20A 32VAC 32VDC BLADE
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 0MIN020.VPGLO | 139-0MIN020.VPGLO | 0MIN020.VPGLO-ND | 0MIN020.VPGLO |
| Product Name | Aftermarket - 297 Series - MINI® Fast-Acting Automotive Blade Fuse Smart Glow | Automotive 20A Circuit Protection Fuse | Fuses | Circuit Protection - Fuses |
| Fuse Type | Miniature; Automotive | Blade |