Littelfuse, Inc. Fuses 0MIN020.VP

Description
20A 32V AC 32V DC Fuse Automotive Holder Blade, Miniature
Request a Quote Datasheet
Description
20A 32V AC 32V DC Fuse Automotive Holder Blade, Miniature
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0MIN020.VP-ND - DigiKey
Thief River Falls, MN, United States
20A 32V AC 32V DC Fuse Automotive Holder Blade, Miniature

20A 32V AC 32V DC Fuse Automotive Holder Blade, Miniature

Buy Now Datasheet
Singapore, Singapore
Automotive 20A 32V Circuit Protection Fuse
139-0MIN020.VP
Automotive 20A 32V Circuit Protection Fuse 139-0MIN020.VP
Fuse Blade Fast Acting 20A 32V Socket 10.9 X 3.8 X 8.8mm Automotive Product overview: 0MIN020.VP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 20A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 20A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0MIN020.VP can be used for catalog matching and distributor lookup.

Fuse Blade Fast Acting 20A 32V Socket 10.9 X 3.8 X 8.8mm Automotive Product overview: 0MIN020.VP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 20A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 20A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0MIN020.VP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses - 0MIN020.VP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0MIN020.VP
Circuit Protection - Fuses 0MIN020.VP
FUSE AUTO 20A 32VAC/VDC 5PK CARD

FUSE AUTO 20A 32VAC/VDC 5PK CARD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 0MIN020.VP-ND 139-0MIN020.VP 0MIN020.VP
Product Name Fuses Automotive 20A 32V Circuit Protection Fuse Circuit Protection - Fuses
Fuse Type Blade
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 20A - 813MDA-20 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuses - 2019-CCF1F15TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
Fuses - 004110373 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1000 volts
Rated Current 40 amps
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers