Littelfuse, Inc. Automotive 15A 32V Circuit Protection Fuse 0MIN015.VP

Description
Fuse Blade Fast Acting 15A 32V Socket 10.9 X 3.8 X 8.8mm Automotive Product overview: 0MIN015.VP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 15A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 15A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0MIN015.VP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Blade Fast Acting 15A 32V Socket 10.9 X 3.8 X 8.8mm Automotive Product overview: 0MIN015.VP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 15A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 15A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0MIN015.VP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 15A 32V Circuit Protection Fuse
139-0MIN015.VP
Automotive 15A 32V Circuit Protection Fuse 139-0MIN015.VP
Fuse Blade Fast Acting 15A 32V Socket 10.9 X 3.8 X 8.8mm Automotive Product overview: 0MIN015.VP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 15A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 15A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0MIN015.VP can be used for catalog matching and distributor lookup.

Fuse Blade Fast Acting 15A 32V Socket 10.9 X 3.8 X 8.8mm Automotive Product overview: 0MIN015.VP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 15A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 15A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0MIN015.VP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 0MIN015.VP-ND - DigiKey
Thief River Falls, MN, United States
15A 32V AC 32V DC Fuse Automotive Holder Blade, Miniature

15A 32V AC 32V DC Fuse Automotive Holder Blade, Miniature

Buy Now Datasheet
Circuit Protection - Fuses - 0MIN015.VP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0MIN015.VP
Circuit Protection - Fuses 0MIN015.VP
FUSE AUTO 15A 32VAC/VDC 5PK CARD

FUSE AUTO 15A 32VAC/VDC 5PK CARD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 139-0MIN015.VP 0MIN015.VP-ND 0MIN015.VP
Product Name Automotive 15A 32V Circuit Protection Fuse Fuses Circuit Protection - Fuses
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 5A - 813MTH-5 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - CCP2E50HTTE - 1051447-CCP2E50HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2.5 amps
View Details
Fuses - 002445202 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 550 volts
View Details
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers