Littelfuse, Inc. Aftermarket - 297 Series - MINI® Fast-Acting Automotive Blade Fuse Smart Glow 0MIN015.MXGLO

Description
This 15 A MINI® Smart Glow blade fuse features an LED light that comes on to show when the fuse blows. Despite its miniature design and light weight, the MINI fuse performs reliably in adverse environments and at extreme temperatures. Blue housing indicates 15 A rating Tin-plated zinc alloy terminals Complies with SAE J2077 and ISO 8820-3 UL Listed
Request a Quote Datasheet
Description
This 15 A MINI® Smart Glow blade fuse features an LED light that comes on to show when the fuse blows. Despite its miniature design and light weight, the MINI fuse performs reliably in adverse environments and at extreme temperatures. Blue housing indicates 15 A rating Tin-plated zinc alloy terminals Complies with SAE J2077 and ISO 8820-3 UL Listed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aftermarket - 297 Series - MINI® Fast-Acting Automotive Blade Fuse Smart Glow - 0MIN015.MXGLO - Littelfuse, Inc.
Rosemont, IL, United States
Aftermarket - 297 Series - MINI® Fast-Acting Automotive Blade Fuse Smart Glow
0MIN015.MXGLO
Aftermarket - 297 Series - MINI® Fast-Acting Automotive Blade Fuse Smart Glow 0MIN015.MXGLO
This 15 A MINI® Smart Glow blade fuse features an LED light that comes on to show when the fuse blows. Despite its miniature design and light weight, the MINI fuse performs reliably in adverse environments and at extreme temperatures. Blue housing indicates 15 A rating Tin-plated zinc alloy terminals Complies with SAE J2077 and ISO 8820-3 UL Listed

This 15 A MINI® Smart Glow blade fuse features an LED light that comes on to show when the fuse blows. Despite its miniature design and light weight, the MINI fuse performs reliably in adverse environments and at extreme temperatures. Blue housing indicates 15 A rating Tin-plated zinc alloy terminals Complies with SAE J2077 and ISO 8820-3 UL Listed

Datasheet
Littelfuse MINI® Fuse, LED Smart Glow, 15A, 32VDC, Blue, 0MIN015.MXGLO - 46264 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse MINI® Fuse, LED Smart Glow, 15A, 32VDC, Blue, 0MIN015.MXGLO
46264
Littelfuse MINI® Fuse, LED Smart Glow, 15A, 32VDC, Blue, 0MIN015.MXGLO 46264
Littelfuse MINI Fuse 0MIN015.MXGLO Category: Blade Fuses Manufacturer: Littelfuse Mini automotive blade fuse that lights when it blows LED indicator light on the top of the fuse glows brightly if the fuse is blown Eliminates guess work and speeds the replacement of the blown fuse Color coded for amperage Snaps into place without special tools Provides easy identification of a blown fuse in hard-to-reach locations 221°F (105°C) to -40°F (-40°C)
  • Littelfuse MINI Fuse 0MIN015.MXGLO
  • Category: Blade Fuses
  • Manufacturer: Littelfuse
  • Mini automotive blade fuse that lights when it blows
  • LED indicator light on the top of the fuse glows brightly if the fuse is blown
  • Eliminates guess work and speeds the replacement of the blown fuse
  • Color coded for amperage
  • Snaps into place without special tools
  • Provides easy identification of a blown fuse in hard-to-reach locations
  • 221°F (105°C) to -40°F (-40°C)
Supplier's Site Datasheet
Singapore, Singapore
Automotive 15A 12V Circuit Protection Fuse
139-0MIN015.MXGLO
Automotive 15A 12V Circuit Protection Fuse 139-0MIN015.MXGLO
Fuse Blade 15A 12V Bolt Automotive Product overview: 0MIN015.MXGLO from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 15A, 12V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 15A, 12V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0MIN015.MXGLO can be used for catalog matching and distributor lookup.

Fuse Blade 15A 12V Bolt Automotive Product overview: 0MIN015.MXGLO from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 15A, 12V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 15A, 12V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0MIN015.MXGLO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 0MIN015.MXGLO-ND - DigiKey
Thief River Falls, MN, United States
15A 32V AC 32V DC Fuse Automotive Holder Blade, Miniature

15A 32V AC 32V DC Fuse Automotive Holder Blade, Miniature

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
0MIN015.MXGLO
Circuit Protection - Fuses 0MIN015.MXGLO
FUSE AUTO 15A 32VAC 32VDC BLADE

FUSE AUTO 15A 32VAC 32VDC BLADE

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Waytek, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 0MIN015.MXGLO 46264 139-0MIN015.MXGLO 0MIN015.MXGLO-ND 0MIN015.MXGLO
Product Name Aftermarket - 297 Series - MINI® Fast-Acting Automotive Blade Fuse Smart Glow Littelfuse MINI® Fuse, LED Smart Glow, 15A, 32VDC, Blue, 0MIN015.MXGLO Automotive 15A 12V Circuit Protection Fuse Fuses Circuit Protection - Fuses
Fuse Type Miniature; Automotive Miniature; Blade Blade
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 10A - 81411641 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 002625215 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 12 amps
View Details
Solar PV Fuses - PV XL1 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 1500 volts
Rated Current 200 amps
View Details
Fuses - CCP2E30HTTE - 1011267-CCP2E30HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 1.5 amps
View Details