Littelfuse, Inc. 32V 5A Circuit Protection Fuse 0MIN005.V

Description
Fuse-Mini Blade 32V 5A 5-PC Box Product overview: 0MIN005.V from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 32V, 5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0MIN005.V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse-Mini Blade 32V 5A 5-PC Box Product overview: 0MIN005.V from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 32V, 5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0MIN005.V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
32V 5A Circuit Protection Fuse
139-0MIN005.V
32V 5A Circuit Protection Fuse 139-0MIN005.V
Fuse-Mini Blade 32V 5A 5-PC Box Product overview: 0MIN005.V from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 32V, 5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0MIN005.V can be used for catalog matching and distributor lookup.

Fuse-Mini Blade 32V 5A 5-PC Box Product overview: 0MIN005.V from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 32V, 5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0MIN005.V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 0MIN005.V-ND - DigiKey
Thief River Falls, MN, United States
5A 32V AC 32V DC Fuse Automotive Holder Blade, Miniature

5A 32V AC 32V DC Fuse Automotive Holder Blade, Miniature

Buy Now Datasheet
Circuit Protection - Fuses - 0MIN005.V - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0MIN005.V
Circuit Protection - Fuses 0MIN005.V
FUSE AUTO 5A 32VAC 32VDC BLADE

FUSE AUTO 5A 32VAC 32VDC BLADE

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 139-0MIN005.V 0MIN005.V-ND 0MIN005.V
Product Name 32V 5A Circuit Protection Fuse Fuses Circuit Protection - Fuses
Fuse Material Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110222 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 440 volts
Rated Current 32 amps
View Details
International Fuse Quick Acting 32mA - 81411101 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details
Fuses - 2019-CCF1F15TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details