Littelfuse, Inc. Fuses 0MIN005.HXGLO

Description
5A 32V AC 32V DC Fuse Automotive Holder Blade, Miniature
Request a Quote Datasheet
Description
5A 32V AC 32V DC Fuse Automotive Holder Blade, Miniature
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0MIN005.HXGLO-ND - DigiKey
Thief River Falls, MN, United States
5A 32V AC 32V DC Fuse Automotive Holder Blade, Miniature

5A 32V AC 32V DC Fuse Automotive Holder Blade, Miniature

Buy Now Datasheet
Singapore, Singapore
5A 12V Circuit Protection Fuse
139-0MIN005.HXGLO
5A 12V Circuit Protection Fuse 139-0MIN005.HXGLO
Fuse Blade 5A 12V Socket 10.92 X 3.81 X 8.76mm Product overview: 0MIN005.HXGLO from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 12V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, 12V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0MIN005.HXGLO can be used for catalog matching and distributor lookup.

Fuse Blade 5A 12V Socket 10.92 X 3.81 X 8.76mm Product overview: 0MIN005.HXGLO from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 12V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, 12V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0MIN005.HXGLO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - Fuses
0MIN005.HXGLO
Circuit Protection - Fuses 0MIN005.HXGLO
FUSE AUTO 5A 32VAC 32VDC BLADE

FUSE AUTO 5A 32VAC 32VDC BLADE

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 0MIN005.HXGLO-ND 139-0MIN005.HXGLO 0MIN005.HXGLO
Product Name Fuses 5A 12V Circuit Protection Fuse Circuit Protection - Fuses
Fuse Type Blade
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 1A - 813GMA-1 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Fuses - 004110338 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 750 volts
Rated Current 160 amps
View Details
Fuse fast acting - fuse-fast-acting-max-125-a-with-single-terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details