50A 32V AC 32V DC Fuse Automotive Bolt Mount Rectangular, Blade
MEGA BOLT-ON FUSE Product overview: 0MID050.X from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0MID050.X can be used for catalog matching and distributor lookup.
AUTOMOTIVE FUSE, TIME DELAY, 50A, 32VDC ROHS COMPLIANT: YES
FUSE AUTO 50A 32VAC/VDC BLADE
| DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F10054-ND | 8783249 | 139-0MID050.X | 81AH9427 | 0MID050.X |
| Product Name | Fuses | Car Fuses | Circuit Protection Fuse | Automotive Fuse, Time Delay, 50A, 32Vdc Rohs Compliant Littelfuse | Circuit Protection - Fuses |
| Fuse Type | Blade | Blade | |||
| Mounting | Bolt Mount | ||||
| Operating Temperature | -40 C (-40 F) |