Littelfuse, Inc. Automotive 350A 32V Circuit Protection Fuse 0MEG350.X

Description
Fuse Limiter 350A 32V Bolt Tap Carton Automotive Product overview: 0MEG350.X from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 350A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 350A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0MEG350.X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Limiter 350A 32V Bolt Tap Carton Automotive Product overview: 0MEG350.X from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 350A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 350A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0MEG350.X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 350A 32V Circuit Protection Fuse
139-0MEG350.X
Automotive 350A 32V Circuit Protection Fuse 139-0MEG350.X
Fuse Limiter 350A 32V Bolt Tap Carton Automotive Product overview: 0MEG350.X from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 350A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 350A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0MEG350.X can be used for catalog matching and distributor lookup.

Fuse Limiter 350A 32V Bolt Tap Carton Automotive Product overview: 0MEG350.X from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 350A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 350A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0MEG350.X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 0MEG350.X-ND - DigiKey
Thief River Falls, MN, United States
350A 32V AC 32V DC Fuse Automotive Bolt Mount Auto Link

350A 32V AC 32V DC Fuse Automotive Bolt Mount Auto Link

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
0MEG350.X
Circuit Protection - Fuses 0MEG350.X
FUSE AUTO 350A 32VAC 32VDC

FUSE AUTO 350A 32VAC 32VDC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 139-0MEG350.X 0MEG350.X-ND 0MEG350.X
Product Name Automotive 350A 32V Circuit Protection Fuse Fuses Circuit Protection - Fuses
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 1A - 813ABC-1 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers
Circuit Protection Fuse - 139-CCF1N10TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers