Littelfuse, Inc. Aftermarket - 299 Series - MAXI® Slo-Blo® Automotive Blade Fuse Smart Glow 0MAX080.HXGLO

Description
This 80 A MAXITM Smart Glow 32 V blade fuse employs diffusion pill technology to provide time-delayed/SLO-BLO ® circuit protection. It features an LED light that comes on to show when the fuse blows. Clear housing indicates 80 A rating Silver-plated zinc alloy terminals Net weight 5.7 g ±5 % Complies with SAE J1888, SAE 2576, and ISO 8820-3:2002(E)
Request a Quote Datasheet
Description
This 80 A MAXITM Smart Glow 32 V blade fuse employs diffusion pill technology to provide time-delayed/SLO-BLO ® circuit protection. It features an LED light that comes on to show when the fuse blows. Clear housing indicates 80 A rating Silver-plated zinc alloy terminals Net weight 5.7 g ±5 % Complies with SAE J1888, SAE 2576, and ISO 8820-3:2002(E)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aftermarket - 299 Series - MAXI® Slo-Blo® Automotive Blade Fuse Smart Glow - 0MAX080.HXGLO - Littelfuse, Inc.
Rosemont, IL, United States
Aftermarket - 299 Series - MAXI® Slo-Blo® Automotive Blade Fuse Smart Glow
0MAX080.HXGLO
Aftermarket - 299 Series - MAXI® Slo-Blo® Automotive Blade Fuse Smart Glow 0MAX080.HXGLO
This 80 A MAXITM Smart Glow 32 V blade fuse employs diffusion pill technology to provide time-delayed/SLO-BLO ® circuit protection. It features an LED light that comes on to show when the fuse blows. Clear housing indicates 80 A rating Silver-plated zinc alloy terminals Net weight 5.7 g ±5 % Complies with SAE J1888, SAE 2576, and ISO 8820-3:2002(E)

This 80 A MAXITM Smart Glow 32 V blade fuse employs diffusion pill technology to provide time-delayed/SLO-BLO® circuit protection. It features an LED light that comes on to show when the fuse blows. Clear housing indicates 80 A rating Silver-plated zinc alloy terminals Net weight 5.7 g ±5 % Complies with SAE J1888, SAE 2576, and ISO 8820-3:2002(E)

Datasheet
Fuses - 0MAX080.HXGLO-ND - DigiKey
Thief River Falls, MN, United States
80A 32V AC 32V DC Fuse Automotive Holder Blade, Max

80A 32V AC 32V DC Fuse Automotive Holder Blade, Max

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
0MAX080.HXGLO
Circuit Protection - Fuses 0MAX080.HXGLO
FUSE AUTO 80A 32VAC/VDC 100PC

FUSE AUTO 80A 32VAC/VDC 100PC

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 0MAX080.HXGLO 0MAX080.HXGLO-ND 0MAX080.HXGLO
Product Name Aftermarket - 299 Series - MAXI® Slo-Blo® Automotive Blade Fuse Smart Glow Fuses Circuit Protection - Fuses
Fuse Type Automotive Blade
Unlock Full Specs
to access all available technical data