Littelfuse, Inc. Aftermarket - 299 Series - MAXI® Slo-Blo® Automotive Blade Fuse Smart Glow 0MAX040.XPGLO

Description
This 40 A MAXITM Smart Glow 32 V blade fuse employs diffusion pill technology to provide time-delayed/SLO-BLO ® circuit protection. It features an LED light that comes on to show when the fuse blows. Orange housing indicates 40 A rating Silver-plated zinc alloy terminals Net weight 5.7 g ±5 % Complies with SAE J1888, SAE 2576, and ISO 8820-3:2002(E)
Request a Quote Datasheet
Description
This 40 A MAXITM Smart Glow 32 V blade fuse employs diffusion pill technology to provide time-delayed/SLO-BLO ® circuit protection. It features an LED light that comes on to show when the fuse blows. Orange housing indicates 40 A rating Silver-plated zinc alloy terminals Net weight 5.7 g ±5 % Complies with SAE J1888, SAE 2576, and ISO 8820-3:2002(E)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aftermarket - 299 Series - MAXI® Slo-Blo® Automotive Blade Fuse Smart Glow - 0MAX040.XPGLO - Littelfuse, Inc.
Rosemont, IL, United States
Aftermarket - 299 Series - MAXI® Slo-Blo® Automotive Blade Fuse Smart Glow
0MAX040.XPGLO
Aftermarket - 299 Series - MAXI® Slo-Blo® Automotive Blade Fuse Smart Glow 0MAX040.XPGLO
This 40 A MAXITM Smart Glow 32 V blade fuse employs diffusion pill technology to provide time-delayed/SLO-BLO ® circuit protection. It features an LED light that comes on to show when the fuse blows. Orange housing indicates 40 A rating Silver-plated zinc alloy terminals Net weight 5.7 g ±5 % Complies with SAE J1888, SAE 2576, and ISO 8820-3:2002(E)

This 40 A MAXITM Smart Glow 32 V blade fuse employs diffusion pill technology to provide time-delayed/SLO-BLO® circuit protection. It features an LED light that comes on to show when the fuse blows. Orange housing indicates 40 A rating Silver-plated zinc alloy terminals Net weight 5.7 g ±5 % Complies with SAE J1888, SAE 2576, and ISO 8820-3:2002(E)

Datasheet
Fuses - 0MAX040.XPGLO-ND - DigiKey
Thief River Falls, MN, United States
40A 32V AC 32V DC Fuse Automotive Holder Blade, Max

40A 32V AC 32V DC Fuse Automotive Holder Blade, Max

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
0MAX040.XPGLO
Circuit Protection - Fuses 0MAX040.XPGLO
FUSE AUTO 40A 32VAC 32VDC BLADE

FUSE AUTO 40A 32VAC 32VDC BLADE

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 0MAX040.XPGLO 0MAX040.XPGLO-ND 0MAX040.XPGLO
Product Name Aftermarket - 299 Series - MAXI® Slo-Blo® Automotive Blade Fuse Smart Glow Fuses Circuit Protection - Fuses
Fuse Type Automotive Blade
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002312107 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 25 amps
View Details
North American Fuse Fast Acting 1A - 813AGC-1 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - CCF1N10TTE - 1180042-CCF1N10TTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Rated Current 10 amps
View Details
4 suppliers