This 30 A MAXITM Smart Glow 32 V blade fuse employs diffusion pill technology to provide time-delayed/SLO-BLO
30A 32V AC 32V DC Fuse Automotive Holder Blade, Max
FUSE AUTO 30A 32VAC 32VDC BLADE
| Littelfuse, Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 0MAX030.XPGLO | 0MAX030.XPGLO-ND | 0MAX030.XPGLO |
| Product Name | Aftermarket - 299 Series - MAXI® Slo-Blo® Automotive Blade Fuse Smart Glow | Fuses | Circuit Protection - Fuses |
| Fuse Type | Automotive | Blade |