Littelfuse, Inc. Fuses 0MAX020.X

Description
20A 32V AC 32V DC Fuse Automotive Holder Blade, Max
Request a Quote Datasheet
Description
20A 32V AC 32V DC Fuse Automotive Holder Blade, Max
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0MAX020.X-ND - DigiKey
Thief River Falls, MN, United States
20A 32V AC 32V DC Fuse Automotive Holder Blade, Max

20A 32V AC 32V DC Fuse Automotive Holder Blade, Max

Buy Now Datasheet
Singapore, Singapore
Automotive 20A Circuit Protection Fuse
139-0MAX020.X
Automotive 20A Circuit Protection Fuse 139-0MAX020.X
Automotive Fuses 20A Yellow Product overview: 0MAX020.X from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 20A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 20A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0MAX020.X can be used for catalog matching and distributor lookup.

Automotive Fuses 20A Yellow Product overview: 0MAX020.X from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 20A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 20A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0MAX020.X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses - 0MAX020.X - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0MAX020.X
Circuit Protection - Fuses 0MAX020.X
FUSE AUTO 20A 32VAC 32VDC BLADE

FUSE AUTO 20A 32VAC 32VDC BLADE

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 0MAX020.X-ND 139-0MAX020.X 0MAX020.X
Product Name Fuses Automotive 20A Circuit Protection Fuse Circuit Protection - Fuses
Fuse Type Blade
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 3.15A - 81411541 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - 486-0031.8505DKR-ND - DigiKey
SCHURTER Inc
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards VDE
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details