Littelfuse, Inc. Aftermarket - 299 Series - MAXI® Slo-Blo® Automotive Blade Fuse Smart Glow 0MAX020.HXGLO

Description
This 20 A MAXITM Smart Glow 32 V blade fuse employs diffusion pill technology to provide time-delayed/SLO-BLO ® circuit protection. It features an LED light that comes on to show when the fuse blows. Yellow housing indicates 20 A rating Silver-plated zinc alloy terminals Net weight 5.7 g ±5 % Complies with SAE J1888, SAE 2576, and ISO 8820-3:2002(E)
Request a Quote Datasheet
Description
This 20 A MAXITM Smart Glow 32 V blade fuse employs diffusion pill technology to provide time-delayed/SLO-BLO ® circuit protection. It features an LED light that comes on to show when the fuse blows. Yellow housing indicates 20 A rating Silver-plated zinc alloy terminals Net weight 5.7 g ±5 % Complies with SAE J1888, SAE 2576, and ISO 8820-3:2002(E)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aftermarket - 299 Series - MAXI® Slo-Blo® Automotive Blade Fuse Smart Glow - 0MAX020.HXGLO - Littelfuse, Inc.
Rosemont, IL, United States
Aftermarket - 299 Series - MAXI® Slo-Blo® Automotive Blade Fuse Smart Glow
0MAX020.HXGLO
Aftermarket - 299 Series - MAXI® Slo-Blo® Automotive Blade Fuse Smart Glow 0MAX020.HXGLO
This 20 A MAXITM Smart Glow 32 V blade fuse employs diffusion pill technology to provide time-delayed/SLO-BLO ® circuit protection. It features an LED light that comes on to show when the fuse blows. Yellow housing indicates 20 A rating Silver-plated zinc alloy terminals Net weight 5.7 g ±5 % Complies with SAE J1888, SAE 2576, and ISO 8820-3:2002(E)

This 20 A MAXITM Smart Glow 32 V blade fuse employs diffusion pill technology to provide time-delayed/SLO-BLO® circuit protection. It features an LED light that comes on to show when the fuse blows. Yellow housing indicates 20 A rating Silver-plated zinc alloy terminals Net weight 5.7 g ±5 % Complies with SAE J1888, SAE 2576, and ISO 8820-3:2002(E)

Datasheet
Fuses - 0MAX020.HXGLO-ND - DigiKey
Thief River Falls, MN, United States
20A 32V AC 32V DC Fuse Automotive Holder Blade, Max

20A 32V AC 32V DC Fuse Automotive Holder Blade, Max

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
0MAX020.HXGLO
Circuit Protection - Fuses 0MAX020.HXGLO
FUSE AUTO 20A 32VAC/VDC 100PC

FUSE AUTO 20A 32VAC/VDC 100PC

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 0MAX020.HXGLO 0MAX020.HXGLO-ND 0MAX020.HXGLO
Product Name Aftermarket - 299 Series - MAXI® Slo-Blo® Automotive Blade Fuse Smart Glow Fuses Circuit Protection - Fuses
Fuse Type Automotive Blade
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002625008 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 600 volts
Rated Current 12 amps
View Details
Fuse - fuse max 125 a with double terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 15 amps
View Details