Electric Fuse, Fast Blow, 15A, 600VAC, 500VDC, 100000A (IR), Inline/holder, 5AG, Product overview: 0KLK015.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 100000A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15A, 100000A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0KLK015.T can be used for catalog matching and distributor lookup.
15A 600V AC 500V DC Fuse Cartridge Holder
FUSE CARTRIDGE 15A 600VAC/500VDC
KLK Series Fast-Acting Type Axial Lead and Cartridge Midget Fuses, 600 V, 0.406 " Dia., 1.5 " L
Fast-acting fuses designed for use in circuits with high AC fault current capacity or where military approval is required. Approvals: UL Listed, CSA Certified. Interrupting Rating: 100,000 amperes at 600 VAC.
FUSE, 15A, 600V, FAST ACTING; Product Range:KLK Series; Fuse Current:15A; Voltage Rating VAC:600VAC; Voltage Rating VDC:500VDC; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Fast Acting RoHS Compliant: Yes
Industrial / Power Fuse, 500 V, 600 V, 15 A, Fast Acting, 10mm x 38mm, 13/32" x 1-1/2" RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 155-0KLK015.T | F1081-ND | 0KLK015.T | 70184515 | 81F2151 | 98K4268 |
| Product Name | 15A 100000A Circuit Protection Fuse | Electrical, Specialty Fuses | Circuit Protection - Electrical, Specialty Fuses | Fuse;Cylinder;Fast Acting;15A;Supplemental;Dims 0.406x1.5";Cartridge;600VAC | Fuse, 15A, 600V, Fast Acting; Product Range Littelfuse | Industrial / Power Fuse, 500 V, 600 V, 15 A, Fast Acting, 10Mm X 38Mm, 13/32 X 1-1/2 Rohs Compliant Littelfuse |
| Fuse Material | Ceramic | |||||
| Approvals / Standards | RoHS | UL; CSA | RoHS | RoHS | ||
| Rated Voltage | 500 volts | 600 volts | 600 volts | 600 volts | ||
| Rated Current | 15 amps | 15 amps | 15 amps | 15 amps | 15 amps |