FUSE CARTRIDGE 12A 600VAC/500VDC Product overview: 0KLK012.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 12A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0KLK012.T can be used for catalog matching and distributor lookup.
12A 600V AC 500V DC Fuse Cartridge Holder
12A 600V AC 500V DC Fuse Cartridge Holder
FUSE, 12A, 600V, FAST ACTING; Product Range:KLK Series; Fuse Current:12A; Voltage Rating VAC:600VAC; Voltage Rating VDC:500VDC; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Fast Acting RoHS Compliant: Yes
FUSE CARTRIDGE 12A 600VAC/500VDC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 155-0KLK012.T | F1807-ND | 94C4405 | 0KLK012.T |
| Product Name | 12A Circuit Protection Fuse | Electrical, Specialty Fuses | Fuse, 12A, 600V, Fast Acting; Product Range Littelfuse | Circuit Protection - Electrical, Specialty Fuses |
| Approvals / Standards | RoHS | UL; CSA | RoHS |