Fuse Midget Fast Acting 5A 600V Holder Cartridge 10.31 X 38.1mm CSA/UL Product overview: 0KLK005.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0KLK005.T can be used for catalog matching and distributor lookup.
5A 600V AC 500V DC Fuse Cartridge Holder
Littelfuse 0KLK005.T Cartridge Fuse
Littelfuse 0KLK005.T Cartridge Fuse
Industrial / Power Fuse, 500 V, 600 V, 5 A, Fast Acting, 10mm x 38mm, 13/32" x 1-1/2" RoHS Compliant: Yes
KLK Series Fast-Acting Type Axial Lead and Cartridge Midget Fuses, 600 V, 0.406 " Dia., 1.5 " L
Fast-acting fuses designed for use in circuits with high AC fault current capacity or where military approval is required. Approvals: UL Listed, CSA Certified. Interrupting Rating: 100,000 amperes at 600 VAC.
FUSE CARTRIDGE 5A 600VAC/500VDC
FUSE CARTRIDGE 5A 600VAC/500VDC
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Allied Electronics, Inc. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 155-0KLK005.T | F1077-ND | 7383138 | 7383138P | 98K4266 | 70184513 | 461-0KLK005.T | 0KLK005.T |
| Product Name | 5A 600V Circuit Protection Fuse | Electrical, Specialty Fuses | Cartridge Fuses | Cartridge Fuses | Industrial / Power Fuse, 500 V, 600 V, 5 A, Fast Acting, 10Mm X 38Mm, 13/32 X 1-1/2 Rohs Compliant Littelfuse | Fuse;Cylinder;Fast Acting;5A;Supplemental;Dims 0.406x1.5";Cartridge;600VAC;Clip | FUSE CARTRIDGE 5A 600VAC/500VDC | Circuit Protection - Electrical, Specialty Fuses |
| Approvals / Standards | RoHS | UL; CSA | RoHS | RoHS | RoHS | RoHS; UL; CSA | ||
| Rated Voltage | 500 volts | 600 volts | 600 volts | 600 volts | ||||
| Rated Current | 5 amps | 5 amps | 5 amps | 5 amps | 5 amps | 5 amps | ||
| Rated Breaking Capacity | 100000 amps | 100000 amps | 100000 amps |