350A 600V AC 500V DC Fuse Cartridge Holder
FUSE CRTRDGE 350A 600VAC/500VDC
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 5666-0JTD350.XXID-ND | 0JTD350.XXID |
| Product Name | Electrical, Specialty Fuses | Circuit Protection - Electrical, Specialty Fuses |
| Fuse Type | Blade | |
| Approvals / Standards | UL; CSA | |
| Features | Indicating |