60A 600V AC 300V DC Fuse Cartridge Holder
FUSE CARTRIDGE 60A 600VAC/300VDC
FUSE, 60A, 600V, TIME DELAY; Product Range:POWR-PRO Series; Fuse Current:60A; Voltage Rating VAC:600VAC; Voltage Rating VDC:300VDC; Fuse Size Metric:27mm x 60.3mm; Fuse Size Imperial:1-1/16" x 2-3/8"; Blow Characteristic:Time Delay RoHS Compliant: No
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | F5089-ND | 0JTD060.TXID | 03C3247 |
| Product Name | Electrical, Specialty Fuses | Circuit Protection - Electrical, Specialty Fuses | Fuse, 60A, 600V, Time Delay; Product Range Littelfuse |
| Approvals / Standards | UL; CSA |