Littelfuse, Inc. Electrical, Specialty Fuses 0JTD020.TXID

Description
20A 600V AC 300V DC Fuse Cartridge Holder
Request a Quote Datasheet
Description
20A 600V AC 300V DC Fuse Cartridge Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-0JTD020.TXID-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-0JTD020.TXID-ND
Electrical, Specialty Fuses 5666-0JTD020.TXID-ND
20A 600V AC 300V DC Fuse Cartridge Holder

20A 600V AC 300V DC Fuse Cartridge Holder

Buy Now Datasheet
Electrical, Specialty Fuses - 1294-0JTD020.TXID-CHP - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
1294-0JTD020.TXID-CHP
Electrical, Specialty Fuses 1294-0JTD020.TXID-CHP
FUSE CARTRIDGE 20A 600VAC/300VDC

FUSE CARTRIDGE 20A 600VAC/300VDC

Buy Now Datasheet
Singapore, Singapore
20A 600V Circuit Protection Fuse
155-0JTD020.TXID
20A 600V Circuit Protection Fuse 155-0JTD020.TXID
Fuse Class J Slow Blow Acting 20A 600V Holder Cartridge 20.6 X 57.2mm CSA/UL Product overview: 0JTD020.TXID from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 20A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0JTD020.TXID can be used for catalog matching and distributor lookup.

Fuse Class J Slow Blow Acting 20A 600V Holder Cartridge 20.6 X 57.2mm CSA/UL Product overview: 0JTD020.TXID from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 20A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0JTD020.TXID can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Electrical, Specialty Fuses - 0JTD020.TXID - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
0JTD020.TXID
Circuit Protection - Electrical, Specialty Fuses 0JTD020.TXID
FUSE CARTRIDGE 20A 600VAC/300VDC

FUSE CARTRIDGE 20A 600VAC/300VDC

Supplier's Site
Fuse, 20A, 600V, Time Delay; Product Range Littelfuse - 10C2906 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 20A, 600V, Time Delay; Product Range Littelfuse
10C2906
Fuse, 20A, 600V, Time Delay; Product Range Littelfuse 10C2906
FUSE, 20A, 600V, TIME DELAY; Product Range:POWR-PRO Series; Fuse Current:20A; Voltage Rating VAC:600VAC; Voltage Rating VDC:300VDC; Fuse Size Metric:20.6mm x 57.2mm; Fuse Size Imperial:13/16" x 2-1/4"; Blow Characteristic:Time Delay RoHS Compliant: No

FUSE, 20A, 600V, TIME DELAY; Product Range:POWR-PRO Series; Fuse Current:20A; Voltage Rating VAC:600VAC; Voltage Rating VDC:300VDC; Fuse Size Metric:20.6mm x 57.2mm; Fuse Size Imperial:13/16" x 2-1/4"; Blow Characteristic:Time Delay RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number 5666-0JTD020.TXID-ND 155-0JTD020.TXID 0JTD020.TXID 10C2906
Product Name Electrical, Specialty Fuses 20A 600V Circuit Protection Fuse Circuit Protection - Electrical, Specialty Fuses Fuse, 20A, 600V, Time Delay; Product Range Littelfuse
Approvals / Standards UL; CSA RoHS
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 1A - 813MSL-1 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuses - 002641013 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 25 amps
View Details
AEC-Q200 Qualified Fuses - VF437 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 65 volts
Rated Current 30 amps
View Details
SMD 1.25A 32V Circuit Protection Fuse - 139-TF16SN1.25TTD - ERSAELECTRONICS PTE. LTD.
Specs
Approvals / Standards RoHS
Rated Voltage 32 volts
Rated Current 1.25 amps
View Details
2 suppliers