Littelfuse, Inc. Electrical, Specialty Fuses 0JTD015.T

Description
15A 600V AC 300V DC Fuse Cartridge Holder
Request a Quote Datasheet
Description
15A 600V AC 300V DC Fuse Cartridge Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - F5086-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
F5086-ND
Electrical, Specialty Fuses F5086-ND
15A 600V AC 300V DC Fuse Cartridge Holder

15A 600V AC 300V DC Fuse Cartridge Holder

Buy Now Datasheet
Singapore, Singapore
15A 600V Circuit Protection Fuse
155-0JTD015.T
15A 600V Circuit Protection Fuse 155-0JTD015.T
Fuse Class J Slow Blow Acting 15A 600V Holder Cartridge 20.6 X 57.2mm CSA/UL Product overview: 0JTD015.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0JTD015.T can be used for catalog matching and distributor lookup.

Fuse Class J Slow Blow Acting 15A 600V Holder Cartridge 20.6 X 57.2mm CSA/UL Product overview: 0JTD015.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0JTD015.T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Fuse, Time Delay, 15A, 600Vac; Product Range Littelfuse - 02B7910 - Newark, An Avnet Company
Chicago, IL, United States
Power Fuse, Time Delay, 15A, 600Vac; Product Range Littelfuse
02B7910
Power Fuse, Time Delay, 15A, 600Vac; Product Range Littelfuse 02B7910
POWER FUSE, TIME DELAY, 15A, 600VAC; Product Range:-; Fuse Current:15A; Voltage Rating VAC:600V; Voltage Rating VDC:300V; Fuse Size Metric:20.6mm x 57.2mm; Fuse Size Imperial:13/16" x 2-1/4"; Blow Characteristic:Time Delay RoHS Compliant: No

POWER FUSE, TIME DELAY, 15A, 600VAC; Product Range:-; Fuse Current:15A; Voltage Rating VAC:600V; Voltage Rating VDC:300V; Fuse Size Metric:20.6mm x 57.2mm; Fuse Size Imperial:13/16" x 2-1/4"; Blow Characteristic:Time Delay RoHS Compliant: No

Supplier's Site Datasheet
Circuit Protection - Electrical, Specialty Fuses - 0JTD015.T - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
0JTD015.T
Circuit Protection - Electrical, Specialty Fuses 0JTD015.T
FUSE CARTRIDGE 15A 600VAC/300VDC

FUSE CARTRIDGE 15A 600VAC/300VDC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number F5086-ND 155-0JTD015.T 02B7910 0JTD015.T
Product Name Electrical, Specialty Fuses 15A 600V Circuit Protection Fuse Power Fuse, Time Delay, 15A, 600Vac; Product Range Littelfuse Circuit Protection - Electrical, Specialty Fuses
Approvals / Standards UL; CSA RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - fuse - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
Fuses - 002313603 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 750 volts
Rated Current 6 amps
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 20 amps
View Details
Fuses - 0034.3110.PT-ND - DigiKey
Specs
Fuse Type Miniature
Mounting Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers