Littelfuse, Inc. Electrical, Specialty Fuses 0JTD010.TXID

Description
10A 600V AC 300V DC Fuse Cartridge Holder
Request a Quote Datasheet
Description
10A 600V AC 300V DC Fuse Cartridge Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-0JTD010.TXID-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-0JTD010.TXID-ND
Electrical, Specialty Fuses 5666-0JTD010.TXID-ND
10A 600V AC 300V DC Fuse Cartridge Holder

10A 600V AC 300V DC Fuse Cartridge Holder

Buy Now Datasheet
Fuse, 10A, 600V, Time Delay; Product Range Littelfuse - 10C2910 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 10A, 600V, Time Delay; Product Range Littelfuse
10C2910
Fuse, 10A, 600V, Time Delay; Product Range Littelfuse 10C2910
FUSE, 10A, 600V, TIME DELAY; Product Range:POWR-PRO Series; Fuse Current:10A; Voltage Rating VAC:600VAC; Voltage Rating VDC:300VDC; Fuse Size Metric:20.6mm x 57.2mm; Fuse Size Imperial:13/16" x 2-1/4"; Blow Characteristic:Time Delay RoHS Compliant: No

FUSE, 10A, 600V, TIME DELAY; Product Range:POWR-PRO Series; Fuse Current:10A; Voltage Rating VAC:600VAC; Voltage Rating VDC:300VDC; Fuse Size Metric:20.6mm x 57.2mm; Fuse Size Imperial:13/16" x 2-1/4"; Blow Characteristic:Time Delay RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 5666-0JTD010.TXID-ND 10C2910
Product Name Electrical, Specialty Fuses Fuse, 10A, 600V, Time Delay; Product Range Littelfuse
Approvals / Standards UL; CSA
Unlock Full Specs
to access all available technical data