Littelfuse, Inc. Electrical, Specialty Fuses 0JTD008.TXID

Description
8A 600V AC 300V DC Fuse Cartridge Holder
Request a Quote Datasheet
Description
8A 600V AC 300V DC Fuse Cartridge Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-0JTD008.TXID-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-0JTD008.TXID-ND
Electrical, Specialty Fuses 5666-0JTD008.TXID-ND
8A 600V AC 300V DC Fuse Cartridge Holder

8A 600V AC 300V DC Fuse Cartridge Holder

Buy Now Datasheet
Fuse, 8A, 600V, Time Delay; Product Range Littelfuse - 34H4735 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 8A, 600V, Time Delay; Product Range Littelfuse
34H4735
Fuse, 8A, 600V, Time Delay; Product Range Littelfuse 34H4735
FUSE, 8A, 600V, TIME DELAY; Product Range:POWR-PRO Series; Fuse Current:8A; Voltage Rating VAC:600VAC; Voltage Rating VDC:300VDC; Fuse Size Metric:20.6mm x 57.2mm; Fuse Size Imperial:13/16" x 2-1/4"; Blow Characteristic:Time Delay RoHS Compliant: No

FUSE, 8A, 600V, TIME DELAY; Product Range:POWR-PRO Series; Fuse Current:8A; Voltage Rating VAC:600VAC; Voltage Rating VDC:300VDC; Fuse Size Metric:20.6mm x 57.2mm; Fuse Size Imperial:13/16" x 2-1/4"; Blow Characteristic:Time Delay RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 5666-0JTD008.TXID-ND 34H4735
Product Name Electrical, Specialty Fuses Fuse, 8A, 600V, Time Delay; Product Range Littelfuse
Approvals / Standards UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002312102 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 4 amps
View Details
Fuse - fuse - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers
30A Circuit Protection Fuse - 143-APL11-1-61-303 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Panel Mount
Rated Current 30 amps
View Details