Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SUPERVISORY CIRCUITS AND BATTERY MONITOR CHIPS
LITTELFUSE, INC.
0FLM020.T -- ELECTRICAL, SPECIALTY FUSES
Littelfuse, Inc.
Electrical, Specialty Fuses
0FLM020.T
Description
FUSE CARTRIDGE 20A 250VAC/125VDC
ODG (Origin Data Global)
Done
Datasheet
Description
FUSE CARTRIDGE 20A 250VAC/125VDC
Datasheet
Suppliers
Company
Product
Description
Supplier Links
ODG (Origin Data Global)
Shenzhen, China
Electrical, Specialty Fuses
0FLM020.T
Electrical, Specialty Fuses
0FLM020.T
FUSE CARTRIDGE 20A 250VAC/125VDC
FUSE CARTRIDGE 20A 250VAC/125VDC
Supplier's Site
Datasheet
Technical Specifications
ODG (Origin Data Global)
Product Category
Supervisory Circuits and Battery Monitor Chips
Product Number
0FLM020.T
Product Name
Electrical, Specialty Fuses
Type
5AG, 10mm x 38mm (Midget)
Unlock Full Specs
to access all available technical data
Similar Products
Texas Instruments
TPS3803-01-Q1 Automotive Catalog Single Voltage Detectors
2T03-01QDCKRG4Q1
Specs
Number of Supplies
1
Output Options
Open Drain; Active-low,Open-drain
Type
SC70
View Details
8
suppliers
Qorvo
7 V Highly Integrated Power Loss Protection Device with 6 A eFuse and Blocking FET
ACT4921
Specs
Type
QFN, 32-pin
I
Q
6.00E6 µA
Supply Voltage
2.7 to 7 volts
View Details
Nexperia B.V.
Voltage Regulators - Linear
RP202K131D-TR
View Details
RS Components, Ltd.
Voltage References
1220333
Specs
Type
SOT-23; Sot-23
Pins
3
View Details