Littelfuse, Inc. Automotive Blade Fuse Holder, 1P, 20A; Fuse Holder Type Littelfuse 0FHM0003ZXJB

Description
AUTOMOTIVE BLADE FUSE HOLDER, 1P, 20A; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:20A; Fuse Size Held:MINI; Holder Terminals:Wire Leaded; No. of Fuses:1Fuses; Product Range:MINI FHM Series; Voltage Rating VAC:- RoHS Compliant: Yes
Datasheet
Description
AUTOMOTIVE BLADE FUSE HOLDER, 1P, 20A; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:20A; Fuse Size Held:MINI; Holder Terminals:Wire Leaded; No. of Fuses:1Fuses; Product Range:MINI FHM Series; Voltage Rating VAC:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Blade Fuse Holder, 1P, 20A; Fuse Holder Type Littelfuse - 91T1273 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Blade Fuse Holder, 1P, 20A; Fuse Holder Type Littelfuse
91T1273
Automotive Blade Fuse Holder, 1P, 20A; Fuse Holder Type Littelfuse 91T1273
AUTOMOTIVE BLADE FUSE HOLDER, 1P, 20A; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:20A; Fuse Size Held:MINI; Holder Terminals:Wire Leaded; No. of Fuses:1Fuses; Product Range:MINI FHM Series; Voltage Rating VAC:- RoHS Compliant: Yes

AUTOMOTIVE BLADE FUSE HOLDER, 1P, 20A; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:20A; Fuse Size Held:MINI; Holder Terminals:Wire Leaded; No. of Fuses:1Fuses; Product Range:MINI FHM Series; Voltage Rating VAC:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 91T1273
Product Name Automotive Blade Fuse Holder, 1P, 20A; Fuse Holder Type Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

ESD and Surge Protection - ESD239-B1-W0201 - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); SG-WLL-2
Standards and Certifications RoHS
View Details
Portable 40, 50, 60 Amp Electrical Leakage Circit Interupter ELCI -  - Tecmark Corporation
Specs
Device Type ELCI
Configuration Single Device
Mounting / Packaging Splice-In
View Details
Varistors - 2416730 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
Supply Voltage (VS) 270 volts
View Details
ESD protection for in-vehicle networks - PESD2IVN27T-QR - Nexperia B.V.
Specs
Device Type ESD Suppressor
Mounting / Packaging SOT23 SOT23
Standards and Certifications RoHS
View Details