Littelfuse, Inc. Fuses 0AGC005.V

Description
"5A 32V AC 32V DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet
Description
"5A 32V AC 32V DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F5019-ND - DigiKey
Thief River Falls, MN, United States
"5A 32V AC 32V DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"5A 32V AC 32V DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Cartridge Fuse, 5A, 32V; Blow Characteristic Littelfuse - 58K5445 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, 5A, 32V; Blow Characteristic Littelfuse
58K5445
Cartridge Fuse, 5A, 32V; Blow Characteristic Littelfuse 58K5445
CARTRIDGE FUSE, 5A, 32V; Blow Characteristic:-; Fuse Current:5A; Voltage Rating VAC:32V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:AGC Series; Breaking Capacity Current AC:-; Fuse Size Code:3AG RoHS Compliant: No

CARTRIDGE FUSE, 5A, 32V; Blow Characteristic:-; Fuse Current:5A; Voltage Rating VAC:32V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:AGC Series; Breaking Capacity Current AC:-; Fuse Size Code:3AG RoHS Compliant: No

Supplier's Site
Circuit Protection - Fuses - 0AGC005.V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Fuses
0AGC005.V
Circuit Protection - Fuses 0AGC005.V
FUSE GLASS 5A 32VAC/VDC 3AB 3AG

FUSE GLASS 5A 32VAC/VDC 3AB 3AG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number F5019-ND 58K5445 0AGC005.V
Product Name Fuses Cartridge Fuse, 5A, 32V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Rated Voltage 32 volts 32 volts
Unlock Full Specs
to access all available technical data