Littelfuse, Inc. Fuses - 0AGC003.V 0AGC003.V

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 774350-0AGC003.V Series: AGC Packaging: Bulk Package: 3AB, 3AG, 1/4" x 1-1/4" Current Rating: 3A Fuse Type: Cartridge, Glass Voltage Rating - AC: 32V Voltage Rating - DC: 32V Mounting: Holder Family Name: 0AGC Categories: Circuit Protection Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Introduction Date: December 21, 1998 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2025 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 774350-0AGC003.V Series: AGC Packaging: Bulk Package: 3AB, 3AG, 1/4" x 1-1/4" Current Rating: 3A Fuse Type: Cartridge, Glass Voltage Rating - AC: 32V Voltage Rating - DC: 32V Mounting: Holder Family Name: 0AGC Categories: Circuit Protection Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Introduction Date: December 21, 1998 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2025 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0AGC003.V - 774350-0AGC003.V - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 0AGC003.V
774350-0AGC003.V
Fuses - 0AGC003.V 774350-0AGC003.V
Manufacturer: Littelfuse Inc. Win Source Part Number: 774350-0AGC003.V Series: AGC Packaging: Bulk Package: 3AB, 3AG, 1/4" x 1-1/4" Current Rating: 3A Fuse Type: Cartridge, Glass Voltage Rating - AC: 32V Voltage Rating - DC: 32V Mounting: Holder Family Name: 0AGC Categories: Circuit Protection Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Introduction Date: December 21, 1998 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2025 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 774350-0AGC003.V
Series: AGC
Packaging: Bulk
Package: 3AB, 3AG, 1/4" x 1-1/4"
Current Rating: 3A
Fuse Type: Cartridge, Glass
Voltage Rating - AC: 32V
Voltage Rating - DC: 32V
Mounting: Holder
Family Name: 0AGC
Categories: Circuit Protection
Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Introduction Date: December 21, 1998
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2025
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Automotive 3A 32V Circuit Protection Fuse
139-0AGC003.V
Automotive 3A 32V Circuit Protection Fuse 139-0AGC003.V
Fuse Miniature 3A 32V Holder Cartridge 6.35 X 31.75mm Glass Bulk Automotive Product overview: 0AGC003.V from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 3A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0AGC003.V can be used for catalog matching and distributor lookup.

Fuse Miniature 3A 32V Holder Cartridge 6.35 X 31.75mm Glass Bulk Automotive Product overview: 0AGC003.V from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 3A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0AGC003.V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F5018-ND - DigiKey
Thief River Falls, MN, United States
"3A 32V AC 32V DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"3A 32V AC 32V DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Circuit Protection - Fuses - 0AGC003.V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Fuses
0AGC003.V
Circuit Protection - Fuses 0AGC003.V
FUSE GLASS 3A 32VAC/VDC 3AB 3AG

FUSE GLASS 3A 32VAC/VDC 3AB 3AG

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 774350-0AGC003.V 139-0AGC003.V F5018-ND 0AGC003.V
Product Name Fuses - 0AGC003.V Automotive 3A 32V Circuit Protection Fuse Fuses Circuit Protection - Fuses
Mounting Holder
Unlock Full Specs
to access all available technical data