Littelfuse, Inc. Fuses 0AGC001.V

Description
"1A 32V AC 32V DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet
Description
"1A 32V AC 32V DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F5016-ND - DigiKey
Thief River Falls, MN, United States
"1A 32V AC 32V DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"1A 32V AC 32V DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Circuit Protection - Fuses - 0AGC001.V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Fuses
0AGC001.V
Circuit Protection - Fuses 0AGC001.V
FUSE GLASS 1A 32VAC/VDC 3AB 3AG

FUSE GLASS 1A 32VAC/VDC 3AB 3AG

Supplier's Site
Cartridge Fuse, 1A, 32V; Blow Characteristic Littelfuse - 58K5433 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, 1A, 32V; Blow Characteristic Littelfuse
58K5433
Cartridge Fuse, 1A, 32V; Blow Characteristic Littelfuse 58K5433
CARTRIDGE FUSE, 1A, 32V; Blow Characteristic:-; Fuse Current:1A; Voltage Rating VAC:32V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:AGC Series; Breaking Capacity Current AC:-; Fuse Size Code:3AG RoHS Compliant: No

CARTRIDGE FUSE, 1A, 32V; Blow Characteristic:-; Fuse Current:1A; Voltage Rating VAC:32V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:AGC Series; Breaking Capacity Current AC:-; Fuse Size Code:3AG RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number F5016-ND 0AGC001.V 58K5433
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, 1A, 32V; Blow Characteristic Littelfuse
Rated Voltage 32 volts 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Protection Fuse - 139-CCF1N2.5TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details