Littelfuse, Inc. MAXI® 58V Slo-Blo® Automotive Blade Fuse 0999080.ZXN

Description
This 80 MAXITM 58V Slo-Blo® fuse can protect circuits in automotive electrical systems carrying currents up to 42 V. The blade fuses employ diffusion pill technology to provide predictable time-delayed performance and low heat dissipation. Time-delayed Beige housing indicates 80 A rating Silver-plated zinc alloy terminals Net weight 5.7 g ±5 % Complies with SAE J1888, SAE 2576, and ISO 8820-3:2020(E) UL Recognized
Request a Quote Datasheet
Description
This 80 MAXITM 58V Slo-Blo® fuse can protect circuits in automotive electrical systems carrying currents up to 42 V. The blade fuses employ diffusion pill technology to provide predictable time-delayed performance and low heat dissipation. Time-delayed Beige housing indicates 80 A rating Silver-plated zinc alloy terminals Net weight 5.7 g ±5 % Complies with SAE J1888, SAE 2576, and ISO 8820-3:2020(E) UL Recognized
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MAXI® 58V Slo-Blo® Automotive Blade Fuse - 0999080.ZXN - Littelfuse, Inc.
Rosemont, IL, United States
MAXI® 58V Slo-Blo® Automotive Blade Fuse
0999080.ZXN
MAXI® 58V Slo-Blo® Automotive Blade Fuse 0999080.ZXN
This 80 MAXITM 58V Slo-Blo® fuse can protect circuits in automotive electrical systems carrying currents up to 42 V. The blade fuses employ diffusion pill technology to provide predictable time-delayed performance and low heat dissipation. Time-delayed Beige housing indicates 80 A rating Silver-plated zinc alloy terminals Net weight 5.7 g ±5 % Complies with SAE J1888, SAE 2576, and ISO 8820-3:2020(E) UL Recognized

This 80 MAXITM 58V Slo-Blo® fuse can protect circuits in automotive electrical systems carrying currents up to 42 V. The blade fuses employ diffusion pill technology to provide predictable time-delayed performance and low heat dissipation. Time-delayed Beige housing indicates 80 A rating Silver-plated zinc alloy terminals Net weight 5.7 g ±5 % Complies with SAE J1888, SAE 2576, and ISO 8820-3:2020(E) UL Recognized

Datasheet
Circuit Protection - Fuses - 1361578-0999080.ZXN - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1361578-0999080.ZXN
Circuit Protection - Fuses 1361578-0999080.ZXN
Win Source Part Number: 1361578-0999080.ZXN Category: Circuit Protection - Fuses Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: MAXI® Package: Bulk Product Status: Active Package / Case: Blade, Max Mounting Type: Requires Holder HTSUS: 8536.10.0040 Size / Dimension: 1.150" L x 0.348" W x 0.850" H (29.21mm x 8.85mm x 21.59mm) REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 80 A Color: Clear Voltage Rating - DC: 58 V Fuse Type: Automotive Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 1kA Melting I²t: 8800 DC Cold Resistance: 0.00054 Ohms

Win Source Part Number: 1361578-0999080.ZXN
Category: Circuit Protection - Fuses
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: MAXI®
Package: Bulk
Product Status: Active
Package / Case: Blade, Max
Mounting Type: Requires Holder
HTSUS: 8536.10.0040
Size / Dimension: 1.150" L x 0.348" W x 0.850" H (29.21mm x 8.85mm x 21.59mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 80 A
Color: Clear
Voltage Rating - DC: 58 V
Fuse Type: Automotive
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 1kA
Melting I²t: 8800
DC Cold Resistance: 0.00054 Ohms

Buy Now Datasheet
Singapore, Singapore
Automotive 80A 58V Circuit Protection Fuse
139-0999080.ZXN
Automotive 80A 58V Circuit Protection Fuse 139-0999080.ZXN
Fuse Blade Slow Blow Acting 80A 58V Socket 29.21 X 8.85 X 21.59mm Automotive Product overview: 0999080.ZXN from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 80A, 58V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 80A, 58V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0999080.ZXN can be used for catalog matching and distributor lookup.

Fuse Blade Slow Blow Acting 80A 58V Socket 29.21 X 8.85 X 21.59mm Automotive Product overview: 0999080.ZXN from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 80A, 58V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 80A, 58V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0999080.ZXN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F10802-ND - DigiKey
Thief River Falls, MN, United States
80A AC 58V DC Fuse Automotive Holder Blade, Max

80A AC 58V DC Fuse Automotive Holder Blade, Max

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
0999080.ZXN
Circuit Protection - Fuses 0999080.ZXN
FUSE AUTO 80A 58VDC BLADE MAX

FUSE AUTO 80A 58VDC BLADE MAX

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 0999080.ZXN 1361578-0999080.ZXN 139-0999080.ZXN F10802-ND 0999080.ZXN
Product Name MAXI® 58V Slo-Blo® Automotive Blade Fuse Circuit Protection - Fuses Automotive 80A 58V Circuit Protection Fuse Fuses Circuit Protection - Fuses
Fuse Type Automotive; Blade Blade
Mounting Plug-In Requires Holder
Approvals / Standards RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 3A - 813GMA-3 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Fuses - 002312404 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
Fuse - fuse - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details