Littelfuse, Inc. MAXI® 58V Slo-Blo® Automotive Blade Fuse 0999060.ZXN

Description
This 60 MAXITM 58V Slo-Blo® fuse can protect circuits in automotive electrical systems carrying currents up to 42 V. The blade fuses employ diffusion pill technology to provide predictable time-delayed performance and low heat dissipation. Time-delayed Blue housing indicates 60 A rating Silver-plated zinc alloy terminals Net weight 5.7 g ±5 % Complies with SAE J1888, SAE 2576, and ISO 8820-3:2020(E) UL Recognized
Request a Quote Datasheet
Description
This 60 MAXITM 58V Slo-Blo® fuse can protect circuits in automotive electrical systems carrying currents up to 42 V. The blade fuses employ diffusion pill technology to provide predictable time-delayed performance and low heat dissipation. Time-delayed Blue housing indicates 60 A rating Silver-plated zinc alloy terminals Net weight 5.7 g ±5 % Complies with SAE J1888, SAE 2576, and ISO 8820-3:2020(E) UL Recognized
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MAXI® 58V Slo-Blo® Automotive Blade Fuse - 0999060.ZXN - Littelfuse, Inc.
Rosemont, IL, United States
MAXI® 58V Slo-Blo® Automotive Blade Fuse
0999060.ZXN
MAXI® 58V Slo-Blo® Automotive Blade Fuse 0999060.ZXN
This 60 MAXITM 58V Slo-Blo® fuse can protect circuits in automotive electrical systems carrying currents up to 42 V. The blade fuses employ diffusion pill technology to provide predictable time-delayed performance and low heat dissipation. Time-delayed Blue housing indicates 60 A rating Silver-plated zinc alloy terminals Net weight 5.7 g ±5 % Complies with SAE J1888, SAE 2576, and ISO 8820-3:2020(E) UL Recognized

This 60 MAXITM 58V Slo-Blo® fuse can protect circuits in automotive electrical systems carrying currents up to 42 V. The blade fuses employ diffusion pill technology to provide predictable time-delayed performance and low heat dissipation. Time-delayed Blue housing indicates 60 A rating Silver-plated zinc alloy terminals Net weight 5.7 g ±5 % Complies with SAE J1888, SAE 2576, and ISO 8820-3:2020(E) UL Recognized

Datasheet
Fuses - F11443-ND - DigiKey
Thief River Falls, MN, United States
60A AC 58V DC Fuse Automotive Holder Blade, Max

60A AC 58V DC Fuse Automotive Holder Blade, Max

Buy Now Datasheet
Circuit Protection - Fuses - 1361573-0999060.ZXN - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1361573-0999060.ZXN
Circuit Protection - Fuses 1361573-0999060.ZXN
Win Source Part Number: 1361573-0999060.ZXN Category: Circuit Protection - Fuses Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: MAXI® Package: Bulk Product Status: Active Package / Case: Blade, Max Mounting Type: Requires Holder HTSUS: 8536.10.0040 Size / Dimension: 1.150" L x 0.348" W x 0.850" H (29.21mm x 8.85mm x 21.59mm) REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 60 A Color: Blue Voltage Rating - DC: 58 V Fuse Type: Automotive Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 1kA Melting I²t: 15300 DC Cold Resistance: 0.00089 Ohms

Win Source Part Number: 1361573-0999060.ZXN
Category: Circuit Protection - Fuses
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: MAXI®
Package: Bulk
Product Status: Active
Package / Case: Blade, Max
Mounting Type: Requires Holder
HTSUS: 8536.10.0040
Size / Dimension: 1.150" L x 0.348" W x 0.850" H (29.21mm x 8.85mm x 21.59mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 60 A
Color: Blue
Voltage Rating - DC: 58 V
Fuse Type: Automotive
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 1kA
Melting I²t: 15300
DC Cold Resistance: 0.00089 Ohms

Buy Now Datasheet
Singapore, Singapore
Automotive 60A 58V Circuit Protection Fuse
139-0999060.ZXN
Automotive 60A 58V Circuit Protection Fuse 139-0999060.ZXN
Fuse Blade Slow Blow Acting 60A 58V Socket 29.21 X 8.85 X 21.59mm Automotive Product overview: 0999060.ZXN from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60A, 58V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 60A, 58V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0999060.ZXN can be used for catalog matching and distributor lookup.

Fuse Blade Slow Blow Acting 60A 58V Socket 29.21 X 8.85 X 21.59mm Automotive Product overview: 0999060.ZXN from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60A, 58V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 60A, 58V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0999060.ZXN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - Fuses
0999060.ZXN
Circuit Protection - Fuses 0999060.ZXN
FUSE AUTO 60A 58VDC BLADE MAX

FUSE AUTO 60A 58VDC BLADE MAX

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 0999060.ZXN F11443-ND 1361573-0999060.ZXN 139-0999060.ZXN 0999060.ZXN
Product Name MAXI® 58V Slo-Blo® Automotive Blade Fuse Fuses Circuit Protection - Fuses Automotive 60A 58V Circuit Protection Fuse Circuit Protection - Fuses
Fuse Type Automotive; Blade Blade
Mounting Plug-In Requires Holder
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Rated Breaking Capacity 1000 amps 1000 amps 1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - fuse max 25 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 2.5 amps
View Details
North American Fuse Medium Time Delay 4A - 813GMC-4 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
Surface Mount Fuses - VF464 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Rated Voltage 125 volts
View Details
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers