This 25 MAXITM 58V Slo-Blo® fuse can protect circuits in automotive electrical systems carrying currents up to 42 V. The blade fuses employ diffusion pill technology to provide predictable time-delayed performance and low heat dissipation. Time-delayed Grey housing indicates 25 A rating Silver-plated zinc alloy terminals Net weight 5.7 g ±5 % Complies with SAE J1888, SAE 2576, and ISO 8820-3:2020(E) UL Recognized
Fuse Blade Slow Blow Acting 25A 58V Socket 29.21 X 8.85 X 21.59mm Automotive Product overview: 0999025.ZXN from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 25A, 58V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 25A, 58V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0999025.ZXN can be used for catalog matching and distributor lookup.
25A AC 58V DC Fuse Automotive Holder Blade, Max
FUSE AUTO 25A 58VDC BLADE MAX
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 0999025.ZXN | 139-0999025.ZXN | F10798-ND | 0999025.ZXN |
| Product Name | MAXI® 58V Slo-Blo® Automotive Blade Fuse | Automotive 25A 58V Circuit Protection Fuse | Fuses | Circuit Protection - Fuses |
| Fuse Type | Automotive; Blade | Blade | ||
| Mounting | Plug-In | |||
| Approvals / Standards | RoHS | RoHS | ||
| Rated Voltage | 58 volts | 58 volts |