Littelfuse, Inc. MEGA® HP 70V Automotive Bolt-Down 51mm Fuse 0998400.UX-1M8

Description
This 400A MEGA® 70V High Performance SF51 automotive fuse offers protection against short circuits. Ideal for protecting batteries, alternators, and heavy gauge wire harnesses, it employs diffusion pill technology to deliver predictable time-delayed performance. Purple bar indicates 400 A rating Tin-plated copper alloy terminals >1 MΩ open state resistance Complies with ISO 20934 – Type SF51
Request a Quote Datasheet
Description
This 400A MEGA® 70V High Performance SF51 automotive fuse offers protection against short circuits. Ideal for protecting batteries, alternators, and heavy gauge wire harnesses, it employs diffusion pill technology to deliver predictable time-delayed performance. Purple bar indicates 400 A rating Tin-plated copper alloy terminals >1 MΩ open state resistance Complies with ISO 20934 – Type SF51
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MEGA® HP 70V Automotive Bolt-Down 51mm Fuse - 0998400.UX-1M8 - Littelfuse, Inc.
Rosemont, IL, United States
MEGA® HP 70V Automotive Bolt-Down 51mm Fuse
0998400.UX-1M8
MEGA® HP 70V Automotive Bolt-Down 51mm Fuse 0998400.UX-1M8
This 400A MEGA® 70V High Performance SF51 automotive fuse offers protection against short circuits. Ideal for protecting batteries, alternators, and heavy gauge wire harnesses, it employs diffusion pill technology to deliver predictable time-delayed performance. Purple bar indicates 400 A rating Tin-plated copper alloy terminals >1 MΩ open state resistance Complies with ISO 20934 – Type SF51

This 400A MEGA® 70V High Performance SF51 automotive fuse offers protection against short circuits. Ideal for protecting batteries, alternators, and heavy gauge wire harnesses, it employs diffusion pill technology to deliver predictable time-delayed performance. Purple bar indicates 400 A rating Tin-plated copper alloy terminals >1 MΩ open state resistance Complies with ISO 20934 – Type SF51

Datasheet
Fuses - 18-0998400.UX-1M8-ND - DigiKey
Thief River Falls, MN, United States
400A AC 70V DC Fuse Automotive Bolt Mount Auto Link

400A AC 70V DC Fuse Automotive Bolt Mount Auto Link

Buy Now Datasheet
Circuit Protection - Fuses - 0998400.UX-1M8 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0998400.UX-1M8
Circuit Protection - Fuses 0998400.UX-1M8
FUSE AUTO 400A 70VDC AUTO LINK

FUSE AUTO 400A 70VDC AUTO LINK

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 0998400.UX-1M8 18-0998400.UX-1M8-ND 0998400.UX-1M8
Product Name MEGA® HP 70V Automotive Bolt-Down 51mm Fuse Fuses Circuit Protection - Fuses
Fuse Type Automotive
Mounting Bolt-Down Bolt Mount
Approvals / Standards RoHS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002625117 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 6 amps
View Details
Fuse - fuse-max-63-a-quick-acting - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
GigaFuse - GFP Series - Sensata Technologies
Sensata Technologies
Specs
Rated Voltage 1000 volts
Rated Current 400 amps
View Details