Littelfuse, Inc. MEGA® HP 70V Automotive Bolt-Down 51mm Fuse 0998225.UX-1M8

Description
This 225 A MEGA® 70V High Performance SF51 automotive fuse offers full wire protection. Ideal for protecting batteries, alternators, and heavy gauge wire harnesses, it employs diffusion pill technology to deliver predictable time-delayed performance. Broken brown bar indicates 225 A rating Tin-plated copper alloy terminals >1 MΩ open state resistance Complies with ISO 20934 – Type SF51
Request a Quote Datasheet
Description
This 225 A MEGA® 70V High Performance SF51 automotive fuse offers full wire protection. Ideal for protecting batteries, alternators, and heavy gauge wire harnesses, it employs diffusion pill technology to deliver predictable time-delayed performance. Broken brown bar indicates 225 A rating Tin-plated copper alloy terminals >1 MΩ open state resistance Complies with ISO 20934 – Type SF51
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MEGA® HP 70V Automotive Bolt-Down 51mm Fuse - 0998225.UX-1M8 - Littelfuse, Inc.
Rosemont, IL, United States
MEGA® HP 70V Automotive Bolt-Down 51mm Fuse
0998225.UX-1M8
MEGA® HP 70V Automotive Bolt-Down 51mm Fuse 0998225.UX-1M8
This 225 A MEGA® 70V High Performance SF51 automotive fuse offers full wire protection. Ideal for protecting batteries, alternators, and heavy gauge wire harnesses, it employs diffusion pill technology to deliver predictable time-delayed performance. Broken brown bar indicates 225 A rating Tin-plated copper alloy terminals >1 MΩ open state resistance Complies with ISO 20934 – Type SF51

This 225 A MEGA® 70V High Performance SF51 automotive fuse offers full wire protection. Ideal for protecting batteries, alternators, and heavy gauge wire harnesses, it employs diffusion pill technology to deliver predictable time-delayed performance. Broken brown bar indicates 225 A rating Tin-plated copper alloy terminals >1 MΩ open state resistance Complies with ISO 20934 – Type SF51

Datasheet
Fuses - 18-0998225.UX-1M8-ND - DigiKey
Thief River Falls, MN, United States
225A AC 70V DC Fuse Automotive Bolt Mount Auto Link

225A AC 70V DC Fuse Automotive Bolt Mount Auto Link

Buy Now Datasheet
Circuit Protection - Fuses - 0998225.UX-1M8 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0998225.UX-1M8
Circuit Protection - Fuses 0998225.UX-1M8
FUSE AUTO 225A 70VDC AUTO LINK

FUSE AUTO 225A 70VDC AUTO LINK

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 0998225.UX-1M8 18-0998225.UX-1M8-ND 0998225.UX-1M8
Product Name MEGA® HP 70V Automotive Bolt-Down 51mm Fuse Fuses Circuit Protection - Fuses
Fuse Type Automotive
Mounting Bolt-Down Bolt Mount
Approvals / Standards RoHS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data