This 200 A MEGA® 70V High Performance SF51 automotive fuse offers full wire protection. Ideal for protecting batteries, alternators, and heavy gauge wire harnesses, it employs diffusion pill technology to deliver predictable time-delayed performance. Blue bar indicates 200 A rating Tin-plated copper alloy terminals >1 MΩ open state resistance Complies with ISO 20934 – Type SF51
200A AC 70V DC Fuse Automotive Bolt Mount Auto Link
FUSE AUTO 200A 70VDC AUTO LINK
| Littelfuse, Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 0998200.UX-1M8 | 18-0998200.UX-1M8-ND | 0998200.UX-1M8 |
| Product Name | MEGA® HP 70V Automotive Bolt-Down 51mm Fuse | Fuses | Circuit Protection - Fuses |
| Fuse Type | Automotive | ||
| Mounting | Bolt-Down | Bolt Mount | |
| Approvals / Standards | RoHS | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |