Littelfuse, Inc. Automotive Fuse, 30A, 58Vdc; Blow Characteristic Littelfuse 0997030.WXN

Description
AUTOMOTIVE FUSE, 30A, 58VDC; Blow Characteristic:-; Fuse Current:30A; Voltage Rating VDC:58V; Product Range:MINI Series RoHS Compliant: Yes
Datasheet
Description
AUTOMOTIVE FUSE, 30A, 58VDC; Blow Characteristic:-; Fuse Current:30A; Voltage Rating VDC:58V; Product Range:MINI Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Fuse, 30A, 58Vdc; Blow Characteristic Littelfuse - 79J5397 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Fuse, 30A, 58Vdc; Blow Characteristic Littelfuse
79J5397
Automotive Fuse, 30A, 58Vdc; Blow Characteristic Littelfuse 79J5397
AUTOMOTIVE FUSE, 30A, 58VDC; Blow Characteristic:-; Fuse Current:30A; Voltage Rating VDC:58V; Product Range:MINI Series RoHS Compliant: Yes

AUTOMOTIVE FUSE, 30A, 58VDC; Blow Characteristic:-; Fuse Current:30A; Voltage Rating VDC:58V; Product Range:MINI Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 79J5397
Product Name Automotive Fuse, 30A, 58Vdc; Blow Characteristic Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Low Capacitance ESD Devices - ESD5V3U2U-03F - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSFP-3
Standards and Certifications RoHS
View Details
Fivefold ESD protection diode array - PESD3V3S5UD-QX - Nexperia B.V.
Specs
Device Type ESD Suppressor
Configuration Chip Array
Mounting / Packaging SOT457 SOT457
View Details
15 Amp Duplex GFCI Outlet, Self-Test with Night Light, Residential Grade - G1915L - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details