This 25 A MINI® 58V blade fuses deliver space and weight savings while ensuring reliable circuit protection. Fast-acting Beige housing indicates 25 A rating Silver-plated zinc alloy terminals Net weight 0.57 g ±5 % Complies with SAE J2077, SAE 2576, and ISO 8820-3 Recognized as a UL 248 Special Purpose Fuse
25A AC 58V DC Fuse Automotive Holder Blade, Miniature
Littelfuse 0997025.WXN Automotive Fuse
FUSE AUTO 25A 58VDC BLADE MINI
| Littelfuse, Inc. | DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 0997025.WXN | F1877-ND | 552331 | 0997025.WXN |
| Product Name | MINI® 58V Fast-Acting Automotive Blade Fuse | Fuses | Car Fuses | Circuit Protection - Fuses |
| Fuse Type | Miniature; Automotive; Blade | Blade | Automotive | |
| Mounting | Plug-In | |||
| Approvals / Standards | RoHS | RoHS | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | 150 C (302 F) | -40 to 125 C (-40 to 257 F) |